EN
  • EN
  • DE

LTC4215CUFD-2#PBF

Part No LTC4215CUFD-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 15V N-Channel Positive Low Voltage 24-Pin QFN EP Tube / IC CTRLR HOT SWAP 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications General
Features I2C, OVP, UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault
Operating Supply Voltage 2.9 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 3mA
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (5x4)
Feature Pins /ALERT, FB, OV, SOURCE, SS
Win Source Part Number 783923-LTC4215CUFD-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4215-2
Introduction Date January 17, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4215CUFD-2#PBF CAD Model

Description

Linear Technology LTC4215CUFD-2#PBF Hot Swap Controller

The LTC4215CUFD-2#PBF is a sophisticated hot swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This integrated circuit is housed in a compact QFN-24 package and is specifically engineered to manage the inrush current of plug-in boards, preventing damage to connectors, backplanes, and power supply circuits.

This hot swap controller operates over a wide voltage range, from 2.9V to 26.5V, making it versatile for various applications. It features an adjustable overcurrent threshold and delay timer, which provide designers with the flexibility to tailor the device's protection features to specific system requirements. The LTC4215CUFD-2#PBF also includes a soft-start capability that limits the inrush current to a safe level as the load capacitance is charged, enhancing the reliability and longevity of the system.

One of the key benefits of the LTC4215CUFD-2#PBF is its ability to provide real-time monitoring of the supply voltage, current, and fault status via an I²C-compatible interface. This allows for sophisticated system control and diagnostics, making it an ideal solution for high-availability systems where uptime is critical.

The device also features an automatic retry function, which ensures that the system attempts to power on the board again after a fault condition has been cleared. This auto-retry feature can be invaluable in systems where manual intervention is not feasible or desired.

For added safety, the LTC4215CUFD-2#PBF includes under-voltage and over-voltage lockout functions that prevent operation outside of specified voltage limits, and a circuit breaker function that provides fast response to overcurrent conditions. Additionally, the controller offers a multi-function timer that can be used for controlling circuit breaker response time or as a general-purpose watchdog timer.

In summary, the LTC4215CUFD-2#PBF from Linear Technology is a robust and flexible hot swap controller that offers comprehensive protection features, real-time monitoring, and automatic system recovery capabilities, making it an excellent choice for managing power distribution in high-availability systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5828 $95.1656
3+ $39.0422 $117.1266
5+ $37.8222 $189.1110
7+ $36.6021 $256.2147
9+ $35.3820 $318.4380
11+ $31.7218 $348.9398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 159 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess