EN
  • EN
  • DE

LTC4218IDHC-12#TRPBF

Part No LTC4218IDHC-12#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 26.5V N-Channel Positive Low Voltage 16-Pin DFN EP T/R / IC CNTRLR HOT SWAP 16-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications ATCA, MicroTCA
Features OVP, UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault
Operating Supply Voltage 2.9 V ~ 26.5 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.6mA
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x3)
Feature Pins FB, /FLT, IMON, ISET, OV, PG, SOURCE, TIMER, UV
Win Source Part Number 783943-LTC4218IDHC-12#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4218
Introduction Date January 21, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4218IDHC-12#TRPBF CAD Model

Description

LTC4218IDHC-12#TRPBF: Hot Swap Controller from Linear Technology

The LTC4218IDHC-12#TRPBF is a sophisticated hot swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This integrated circuit is engineered to control the power supply to a load, ensuring that the inrush current is limited to prevent damage to both the load and the power supply. It is an ideal solution for managing the power supply in high-availability systems where continuous operation is critical.

This hot swap controller is housed in a compact DHC package, which makes it suitable for space-constrained applications. It operates over a wide voltage range and is designed to handle the challenging conditions often encountered in industrial and telecommunications environments. The LTC4218IDHC-12#TRPBF is specifically designed to work with a nominal 12V supply, but it is versatile enough to accommodate variations in the supply voltage.

Key features of the LTC4218IDHC-12#TRPBF include:

  • Adjustable overcurrent protection that allows the user to set the current limit threshold according to the needs of the specific application.
  • A timed circuit breaker function that provides additional protection by disconnecting the load after a predetermined overcurrent condition duration.
  • Power good and fault indicator outputs that provide real-time status information, which is crucial for system monitoring and diagnostics.
  • An adjustable inrush current control that enables a smooth ramp-up of the load to prevent any abrupt current spikes.
  • High availability design with an undervoltage lockout feature that ensures the controller is operational only when the supply voltage is within the acceptable range.

The LTC4218IDHC-12#TRPBF is also equipped with an internal charge pump that drives an external N-channel MOSFET, eliminating the need for additional external components and simplifying the design. This product is targeted for use in servers, network routers, switches, and other systems where uninterrupted service is essential.

Overall, the LTC4218IDHC-12#TRPBF from Linear Technology is a reliable and efficient solution for power management in critical systems, offering protection and control features that help maintain system integrity and prolong the life of electronic components.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5780 $50.0920
35+ $2.9358 $102.7530
53+ $2.8441 $150.7373
73+ $2.7523 $200.9179
94+ $2.6606 $250.0964
126+ $2.3854 $300.5604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess