EN
  • EN
  • DE

LTC4219CDHC-12#PBF

Part No LTC4219CDHC-12#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 15V N-Channel Positive Low Voltage 16-Pin DFN EP Tube / IC CTLR HOT SWAP 12A 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) Yes
Applications General
Features Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout
Operating Supply Voltage 2.9 V ~ 15 V
Current - Output (Maximum) 5.6A
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 1.6mA
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x3)
Feature Pins /EN1, /EN2, FB, /FLT, IMON, ISET, /PG, TIMER
Win Source Part Number 783945-LTC4219CDHC-12#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4219
Introduction Date June 28, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4219CDHC-12#PBF CAD Model

Description

The LTC4219CDHC-12#PBF is a sophisticated hot swap controller designed by Linear Technology, now part of Analog Devices, to ensure safe board insertion and removal from live backplanes. This integrated circuit is specifically engineered to control a 12V supply, making it ideal for telecom and datacom applications where electronic systems require maintenance or upgrades without interrupting operation.

Key Features

  • Supply Voltage Range: The device operates with a supply voltage range that is suitable for 12V systems, providing a versatile solution for managing power in a variety of applications.
  • Adjustable Current Limit: Users can set the current limit threshold according to their system requirements, ensuring protection against overcurrent conditions.
  • Fast Response Time: The LTC4219CDHC-12#PBF features a rapid response to fault conditions, quickly disconnecting the load in the event of overcurrent or overtemperature situations to prevent damage to the electronic components.
  • Automatic Retry: After a fault condition has been cleared, the device offers an automatic retry feature, which attempts to reconnect the load, providing a self-healing mechanism for transient faults.
  • Circuit Breaker Function: The built-in circuit breaker functionality enhances system reliability by preventing catastrophic failures due to persistent overcurrent conditions.
  • Thermal Shutdown: To protect against overheating, the device incorporates thermal shutdown, which turns off the MOSFET when excessive temperature is detected.

Applications

The LTC4219CDHC-12#PBF is well-suited for a wide array of applications, including but not limited to:

  • Server and Network Equipment Hot Swap
  • RAID Systems
  • Industrial Systems
  • Telecommunications Infrastructure

Package and Quality

This hot swap controller is offered in a compact 16-lead DFN package, which is designed for space-constrained applications. The LTC4219CDHC-12#PBF is also RoHS compliant, adhering to environmental standards regarding hazardous substances. With its robust design and comprehensive protection features, this hot swap controller is an essential component for ensuring system uptime and reliability.

You May Also Be Interested in

Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0874 $66.2622
6+ $18.1230 $108.7380
9+ $17.5566 $158.0094
12+ $16.9903 $203.8836
16+ $16.4240 $262.7840
21+ $14.7249 $309.2229
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,496 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess