Linear Technology LTC4221CGN Hot Swap Controller
The LTC4221CGN is a sophisticated dual Hot Swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. Packaged in a compact SSOP-16, this controller is engineered to manage electronic circuit power supply connections by integrating MOSFET control, circuit protection, and fault monitoring, making it an essential component for high-availability systems.
This advanced controller is tailored for systems with supply voltages ranging from 2.7V to 8.5V, making it versatile for a variety of applications. The LTC4221CGN offers independent control of the load supply for each channel, ensuring precise management and protection for individual circuit sections. It's capable of handling overcurrent, overvoltage, undervoltage, and overtemperature conditions, providing a comprehensive safety net for sensitive electronic components.
The LTC4221CGN's rapid response to fault conditions is a standout feature. When a fault is detected, the electronic circuit breaker function swiftly disconnects the load, preventing damage. The adjustable overcurrent timer enables customization of the response to overcurrent events, allowing for fine-tuning to specific application needs. Additionally, the device has a multi-function timer that can be used for controlling circuit breaker timing, fault retry timing, and power-up sequencing, offering a high degree of flexibility in system design.
For added convenience, the LTC4221CGN includes a status output for each channel, which can be used for signaling to system controllers or processors. This allows for easy integration with system monitoring functions and provides real-time feedback on the health and status of the power distribution system.
In conclusion, the LTC4221CGN from Linear Technology is an integral component for protecting and controlling power in high-performance electronic systems. With its robust feature set, this Hot Swap controller is an ideal choice for applications requiring reliable power management and system uptime, such as servers, data storage, and telecommunications equipment.