EN
  • EN
  • DE

LTC4223IGN-1#PBF

Part No LTC4223IGN-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 6V/14V N-Channel Positive Low Voltage 16-Pin SSOP N Tube / IC CNTRLR HOT SWAP DUAL 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) Both
Applications ATCA, MicroTCA
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout
Operating Supply Voltage 2.7 V ~ 14 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 800μA
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Feature Pins 12IMON, 12ON, /12PGOOD, AUXON, /AUXPGOOD, /EN, /FAULT, TIMER
Win Source Part Number 783956-LTC4223IGN-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4223-1
Introduction Date August 13, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4223IGN-1#PBF CAD Model

Description

Product Overview: LTC4223IGN-1#PBF

The LTC4223IGN-1#PBF from Linear Technology is a dual low voltage Hot Swap™ controller designed to enable safe board insertion and removal from a live backplane. This sophisticated component provides a compact and efficient solution for managing the power supply connection of electronic devices, ensuring protection against overcurrent, overvoltage, and other electrical faults.

Key Features

  • Integrated Hot Swap Control: The LTC4223IGN-1#PBF allows for the safe insertion and removal of circuit boards without the need to power down the system, thereby minimizing downtime and improving system reliability.
  • Dual Channel Operation: This product is designed with two independent channels, each capable of controlling a supply voltage from 2.9V to 18V, making it versatile for various applications.
  • Overcurrent Protection: To safeguard the system, the LTC4223 features fast electronic circuit breakers that provide overcurrent protection, ensuring the longevity and stability of connected components.
  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, offering flexibility and precision tailored to specific application requirements.
  • Power Good Outputs: Each channel has its own power good output to provide real-time feedback on the status of the supply voltage, enabling system monitoring and diagnostics.
  • Compact Package: The LTC4223IGN-1#PBF comes in a narrow 16-lead SSOP package, which is ideal for space-constrained applications without compromising performance.

Applications

The LTC4223IGN-1#PBF is suitable for a wide range of applications, including:

  • Redundant Power Supplies
  • Industrial/Networking Equipment
  • Storage Systems
  • Servers and Telecom Infrastructure

Technical Specifications

For detailed technical specifications, it is recommended to consult the datasheet and manufacturer's resources to ensure this Hot Swap controller meets the specific needs of your application.

Conclusion

Linear Technology's LTC4223IGN-1#PBF is a highly reliable and efficient solution for power management in sophisticated electronic systems. Its dual-channel design and comprehensive protection features make it an essential component for maintaining system integrity during hot swapping operations.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3707 $52.1554
52+ $1.9452 $101.1504
80+ $1.8844 $150.7520
110+ $1.8236 $200.5960
142+ $1.7629 $250.3318
190+ $1.5805 $300.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess