EN
  • EN
  • DE

LTC4224CDDB-1#TRMPBF

Part No LTC4224CDDB-1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOT SWAP DUAL 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features Fault Timeout, Latched Fault, UVLO
Programmable Features Current Limit, Slew Rate
Supply Voltage - Operating 1 V to 6 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.4mA
Mounting SMD (SMT)
Case / Package 10-DFN (3x2)
Feature Pins /FAULT, /ON1, /ON2
Win Source Part Number 137450-LTC4224CDDB-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4224CDDB-1#TRMPBF CAD Model

Description

Product Overview: LTC4224CDDB-1#TRMPBF

The LTC4224CDDB-1#TRMPBF is a Hot Swap™ controller integrated circuit designed by Linear Technology, which is now part of Analog Devices. This compact and efficient controller enables safe board insertion and removal from a live backplane. It is specifically tailored to manage the electronic circuitry in systems with dual supplies ranging from 2.9V to 15V.

Key Features

  • Dual Supply Operation: The LTC4224CDDB-1#TRMPBF can independently control the operation of two supplies, which is particularly useful for systems requiring dual voltages.
  • Adjustable Turn-On and Turn-Off Timing: The device offers flexible control over power sequencing through external timing capacitors, allowing designers to tailor the power-up and power-down sequences for specific applications.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the system against excessive current draw which can lead to damage or unsafe operating conditions.
  • Power Good Outputs: The controller provides 'power good' outputs for each supply, which can be used to enable downstream converters or to signal a microcontroller that the supplies are within acceptable ranges.
  • Low Quiescent Current: With its low quiescent current, the LTC4224CDDB-1#TRMPBF minimizes power consumption when the system is in standby mode, contributing to overall energy efficiency.
  • Compact Package: The device comes in a 10-lead DFN package with a 3mm x 3mm footprint, which is ideal for space-constrained applications.

Applications

The LTC4224CDDB-1#TRMPBF is versatile and can be utilized in a variety of applications, including:

  • RAID Systems
  • Network Servers
  • Telecommunications Equipment
  • Industrial Systems
  • High-Availability Systems

Quality and Reliability

Linear Technology's commitment to high-quality and reliable products is evident in the LTC4224CDDB-1#TRMPBF. It is designed to meet the rigorous demands of critical systems where uptime and performance are paramount. The device's robust design ensures that it can handle the challenges of hot swapping and power management with ease, making it a preferred choice for engineers and system designers.

In conclusion, the LTC4224CDDB-1#TRMPBF from Linear Technology is a sophisticated, dual Hot Swap controller that offers advanced features for safe and efficient power management in electronic systems. Its compact size, combined with its powerful capabilities, makes it an excellent choice for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5084 $58.5756
22+ $5.3407 $117.4954
34+ $5.1744 $175.9296
47+ $5.0069 $235.3243
60+ $4.8406 $290.4360
80+ $4.3393 $347.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess