EN
  • EN
  • DE

LTC4226CUD-1#PBF

Part No LTC4226CUD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 2-CH 44V N-Channel Positive High Voltage 16-Pin QFN EP Tube / IC HOT SWAP CONTROL DUAL 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) No
Applications General
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP
Operating Supply Voltage 4.5 V ~ 44 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 700μA
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Feature Pins CLS, /FAULT1, FAULT2, FTMR1, FTMR2, ON1, ON2, OUT1, OUT2
Win Source Part Number 783964-LTC4226CUD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4226
Introduction Date October 24, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4226CUD-1#PBF CAD Model

Description

Linear Technology LTC4226CUD-1#PBF - Dual Hot Swap Controller

The LTC4226CUD-1#PBF from Linear Technology is a sophisticated dual Hot Swap controller designed to enable safe board insertion and removal from a live backplane. This high-performance component is housed in a compact QFN package, making it an ideal choice for space-constrained applications where efficient power management is crucial.

Key Features:

  • Wide Operating Voltage Range: This controller operates efficiently across a wide voltage range, making it versatile for various applications.
  • Dual Channel Operation: It features two independent Hot Swap channels, allowing for the management of two separate power supply lines simultaneously.
  • Adjustable Current Limit: Users can set the current limit threshold according to their system requirements to protect against overcurrent conditions.
  • Fast Overcurrent Fault Response: The LTC4226CUD-1#PBF is designed to react quickly to overcurrent faults, minimizing the risk of damage to the electronic system.
  • Power Good Outputs: Each channel has a 'power good' output that can be used to indicate a stable and within-specification output voltage, which is essential for reliable system operations.

Applications:

The LTC4226CUD-1#PBF is particularly useful in applications such as:

  • Data Centers
  • RAID Systems
  • Servers
  • Telecommunications Equipment
  • Network Routers and Switches

Product Specifications:

This dual Hot Swap controller comes with the following specifications:

  • Package Type: QFN
  • Number of Pins: 16
  • Lead-Free Status: Lead-Free
  • RoHS Status: RoHS Compliant

The LTC4226CUD-1#PBF is designed not only to protect your valuable electronic systems but also to ensure continuous operation even under extreme conditions. Its robust feature set and reliable performance make it an essential component for any application requiring hot-swap capability.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess