EN
  • EN
  • DE

LTC4226IUD-1#PBF

Part No LTC4226IUD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 2-CH 44V N-Channel Positive High Voltage 16-Pin QFN EP Tube / IC HOT SWAP CONTROL DUAL 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) No
Applications General
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP
Operating Supply Voltage 4.5 V ~ 44 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 700μA
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Feature Pins CLS, /FAULT1, FAULT2, FTMR1, FTMR2, ON1, ON2, OUT1, OUT2
Win Source Part Number 783966-LTC4226IUD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4226
Introduction Date October 24, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4226IUD-1#PBF CAD Model

Description

LTC4226IUD-1#PBF - Dual Ideal Diode and Hot Swap Controller

The LTC4226IUD-1#PBF from Linear Technology is a sophisticated dual ideal diode and hot swap controller integrated circuit designed to ensure safe board-level power management. This high-performance component is an essential part of the power control systems in servers, data centers, and complex industrial applications.

Key Features:

  • Hot Swap Controller: Enables safe insertion and removal of boards in live backplane systems by controlling the inrush current to prevent glitches on the supply rail.
  • Dual Ideal Diode: The LTC4226IUD-1#PBF provides low-loss power ORing with its dual ideal diode-OR functionality, ensuring seamless power switchover between two input sources.
  • Wide Operating Voltage Range: This component operates over a wide voltage range from 2.9V to 18V, accommodating various power systems and requirements.
  • Adjustable Turn-On Profile: The turn-on speed is adjustable, allowing for the customization of the inrush current limit to match specific system needs.
  • Overcurrent and Overvoltage Protection: It includes robust protection features such as overcurrent circuitry and overvoltage protection to safeguard against potential damage from abnormal operating conditions.
  • High Temperature Operation: The 'I' grade version operates over a temperature range of -40°C to 85°C, ensuring reliable performance in extreme environments.
  • Compact Package: The device is housed in a compact 16-lead QFN package, saving valuable board space while providing efficient heat dissipation.

Applications:

The LTC4226IUD-1#PBF is ideal for a variety of applications that require reliable power distribution and management, such as:

  • Redundant Power Systems
  • Industrial/Telecom Systems
  • Network Servers and Storage Systems
  • High Availability Systems

With its dual ideal diode and hot swap capabilities, the LTC4226IUD-1#PBF is engineered to provide a seamless and protected power path, ensuring the integrity and reliability of critical electronic systems.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7078 $51.9092
33+ $3.0423 $100.3959
51+ $2.9473 $150.3123
71+ $2.8522 $202.5062
91+ $2.7571 $250.8961
122+ $2.4719 $301.5718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess