EN
  • EN
  • DE

MIMXRT1051DVL6B

Part No MIMXRT1051DVL6B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 196MAPBGA  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 600MHz External Program Memory 196-LFBGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series RT1050
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 600MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 127
Program Memory Type External Program Memory
RAM Size 512K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 20x12b
Oscillator Type External, Internal
Temperature Range - Operating 0°C ~ 95°C (TJ)
Mounting SMD (SMT)
Package / Case 196-LFBGA
Supplier Device Package 196-LFBGA (10x10)
Base Product Number MIMXRT1051
Other Names MIMXRT1051DVL6B,568-13860,935365839557
Standard Package 240
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263842-MIMXRT1051DVL6B
Ultra Librarian 3D Model Ultra Librarian MIMXRT1051DVL6B CAD Model

Description

The NXP MIMXRT1051DVL6B is a high-performance microcontroller from the i.MX RT series, designed to elevate the capabilities of consumer, industrial, and IoT applications. This advanced crossover processor blends the high-performance and high-level integration of an applications processor with the ease of use and real-time functionality of a microcontroller.

Key Features

  • Core: Based on the ARM Cortex-M7 core, this microcontroller operates at a remarkable speed of up to 600 MHz, delivering the computational power necessary for complex tasks and signal processing.
  • Memory: Includes 512KB on-chip RAM and supports external flash memories such as NAND, NOR, and PSRAM, providing ample storage for robust applications.
  • Connectivity: Features a range of connectivity options including Ethernet, CAN, USB, and multiple serial interfaces, ensuring versatile communication capabilities.
  • Graphics: Comes with an LCD display interface and 2D graphics acceleration, making it suitable for applications with graphical user interfaces.
  • Audio: Equipped with an audio interface, it supports sound-related applications that require high-quality audio processing.
  • Security: Enhanced security features such as cryptographic acceleration and secure boot options protect the integrity of the device and data.
  • Power Efficiency: Designed for low-power operation without compromising performance, making it ideal for battery-powered devices.

Applications

The versatility of the MIMXRT1051DVL6B makes it suitable for a wide range of applications. It excels in areas such as:

  • Industrial control and automation
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Audio systems and voice recognition
  • Home and building automation
  • Automotive control systems

In conclusion, the NXP MIMXRT1051DVL6B microcontroller is a powerful and flexible solution for designers looking to bridge the gap between high-end capabilities and the simplicity of MCU-based designs. It provides the perfect platform for developing sophisticated applications that require high-speed processing, advanced graphics, and versatile connectivity options.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess