EN
  • EN
  • DE

LTC4244IGN-1

Part No LTC4244IGN-1
Manufacturer Linear Technology
Description Rugged, CompactPCI Bus Hot Swap Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209050-LTC4244IGN-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4244IGN-1 CAD Model

Description

Overview of LTC4244IGN-1

The LTC4244IGN-1 is a compact, highly integrated Hot Swap controller designed by Linear Technology, now part of Analog Devices, to manage power distribution and board level insertion for systems with multiple supply voltages. This advanced product is engineered to enable safe board insertion and removal from a live backplane by limiting the inrush current that can cause voltage disruptions and damage to connectors and circuitry.

Key Features

  • Multiple Channel Operation: The LTC4244IGN-1 can independently control the inrush current for a dual 12V supply, as well as 3.3V and 5V supplies, providing versatile power management across various voltage rails.
  • Adjustable Current Limit: It offers an adjustable analog current limit for precise control, ensuring compatibility with a wide range of system requirements and protection needs.
  • High-Speed Operation: With its fast response time, the LTC4244IGN-1 is capable of quickly responding to overcurrent conditions, providing rapid protection to downstream components.
  • Low Power Dissipation: Its low voltage drop and the use of external N-channel MOSFETs minimize power dissipation, which is crucial for maintaining efficiency and reducing thermal strain on the system.
  • Power Good Outputs: The device includes power good outputs, which provide system feedback and can be used to enable downstream converters when stable power is established.
  • Compact Package: Housed in a narrow 16-lead SSOP package, the LTC4244IGN-1 saves board space and is suitable for high-density power distribution applications.

Applications

The LTC4244IGN-1 is ideal for a variety of applications, including:

  • Redundant Power Systems
  • Network Servers and Storage Systems
  • Telecommunications Infrastructure
  • Industrial Equipment

Technical Specifications

With an operating temperature range from 0°C to 70°C, the LTC4244IGN-1 is designed to perform reliably in a broad spectrum of environments. Its integrated features, such as undervoltage lockout, programmable time delays, and automatic retry after fault, make it a robust solution for managing power distribution in complex electronic systems.

Whether you are designing a server, a telecom switch, or industrial control systems, the LTC4244IGN-1 provides a sophisticated, reliable, and efficient solution for Hot Swap operations and power management.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2587 $61.5522
14+ $8.4176 $117.8464
22+ $8.1543 $179.3946
30+ $7.8910 $236.7300
38+ $7.6288 $289.8944
51+ $6.8388 $348.7788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess