EN
  • EN
  • DE

LTC4251-2CS6#TRPBF

Part No LTC4251-2CS6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH N-Channel Negative High Voltage 6-Pin TSOT-23 T/R / IC CTRLR HOTSWAP NEGVOLT SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Operating Supply Voltage -72 V ~ -43 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 800μA
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package SOT-23-6
Feature Pins (UV, OV), TIMER
Win Source Part Number 783994-LTC4251-2CS6#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4251-2
Introduction Date September 26, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4251-2CS6#TRPBF CAD Model

Description

LTC4251-2CS6#TRPBF - Negative Voltage Hot Swap Controller

The LTC4251-2CS6#TRPBF is a high-quality negative voltage hot swap controller manufactured by Linear Technology, designed to allow safe board insertion and removal from a live backplane. This integrated circuit helps to manage the inrush current when a card is inserted into a live power supply, thus preventing damage to connectors, components, and the power supply itself.

This controller operates over a wide voltage range and is specifically tailored for negative supply voltages, making it an excellent choice for telecommunications and data networking equipment that often use negative voltage rails. The LTC4251-2CS6#TRPBF allows for the electronic circuitry on the card to be safely connected to the backplane power bus by controlling an external N-channel MOSFET to gently ramp up the card's supply voltage.

Key features of the LTC4251-2CS6#TRPBF include:

  • Wide Operating Voltage Range: The device can handle a broad range of supply voltages, ensuring versatility across different applications.
  • Overcurrent Protection: It offers robust overcurrent protection, which is essential for preventing damage due to unexpected current surges.
  • Adjustable Turn-On Time: The turn-on time can be adjusted by external components, allowing designers to tailor the power sequencing to specific system requirements.
  • High Side Drive: The controller operates with a high side drive for the external N-channel MOSFET, simplifying the board layout and enhancing system reliability.
  • Compact Package: The LTC4251-2CS6#TRPBF comes in a compact SOT-23 package, making it suitable for space-constrained applications.

With its built-in undervoltage and overvoltage lockout, the LTC4251-2CS6#TRPBF ensures that the card is only powered when the backplane voltage is within acceptable limits. The device also features a status flag that can be used to indicate a fault condition or to chain multiple devices for sequenced turn-on.

Overall, the LTC4251-2CS6#TRPBF from Linear Technology is a reliable and efficient solution for managing negative voltage power supplies in hot swap applications. Its robust feature set and compact form factor make it an ideal choice for systems that require high performance and reliability.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess