EN
  • EN
  • DE

LTC4252-1CMS#TRPBF

Part No LTC4252-1CMS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOTSWAP NEGVOLT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -48V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 800μA
Mounting SMD (SMT)
Case / Package 10-MSOP
Feature Pins DRAIN, OV, /PWRGD, SS, TIMER, UV
Win Source Part Number 128464-LTC4252-1CMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4252-1CMS#TRPBF CAD Model

Description

LTC4252-1CMS#TRPBF - Negative Voltage Hot Swap Controller

The LTC4252-1CMS#TRPBF is an advanced negative voltage hot swap controller designed by Linear Technology, now part of Analog Devices, to manage the insertion and removal of boards in live backplane systems. This integrated circuit (IC) allows for the safe insertion and extraction of a card into a live backplane without causing glitches or disruptions to the existing system voltage rails or causing damage due to inrush currents.

Featuring a wide operating voltage range, the LTC4252-1CMS#TRPBF is optimized for controlling negative supply voltages from -9V to -80V. This makes it an excellent choice for telecommunications, data communications, and other electronic systems that utilize negative supply voltages for noise immunity and signal integrity purposes.

The device comes in a compact 10-lead MSOP package, ensuring a minimal footprint on the printed circuit board (PCB), which is crucial for high-density applications. Its part number also indicates that it is provided in tape and reel packaging ('TRPBF'), which facilitates automated pick-and-place manufacturing processes, thus enhancing production efficiency.

One of the key features of the LTC4252-1CMS#TRPBF is its adjustable overcurrent protection. This is achieved through an external sense resistor, which allows for precise control of the current limit threshold. Additionally, the integrated circuit includes a timer that can be set to control the duration of the overcurrent condition before the power is disconnected, thus providing additional protection to the system components.

The device also includes a charge pump to drive an external N-channel MOSFET, which serves as the main power switch. This charge pump ensures that the gate voltage is sufficient to fully enhance the MOSFET, thereby minimizing conduction losses and improving overall system efficiency.

Furthermore, the LTC4252-1CMS#TRPBF offers other protective features such as undervoltage and overvoltage lockout, ensuring that the system operates within safe voltage levels. It also provides a status output that can be used to signal to the system that a fault condition has occurred, allowing for appropriate system responses.

In summary, the LTC4252-1CMS#TRPBF is a robust and versatile negative voltage hot swap controller that provides advanced features for safe and efficient power management in high-availability systems.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess