EN
  • EN
  • DE

LTC4252-1CMS8#PBF

Part No LTC4252-1CMS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOTSWAP NEGVOLT 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -48V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 800μA
Mounting SMD (SMT)
Case / Package 8-MSOP
Feature Pins DRAIN, SS, TIMER, (UV, OV)
Win Source Part Number 122528-LTC4252-1CMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4252-1CMS8#PBF CAD Model

Description

The LTC4252-1CMS8#PBF is a sophisticated negative voltage hot swap controller designed by Linear Technology, which is now part of Analog Devices. This component ensures safe board insertion and removal from a live backplane. It is particularly suitable for systems operating with negative supply voltages, which are common in telecom and industrial applications.

Key Features:

  • Wide Operating Range: The LTC4252-1 is designed to operate with supply voltages ranging from -9V to -80V, making it incredibly versatile for various negative voltage applications.
  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, allowing for precise control over the maximum current the device will permit during operation.
  • Gate Drive for External N-Channel MOSFET: The controller provides a gate drive for an external N-Channel MOSFET, enabling it to control power delivery effectively.
  • Overcurrent Protection: With built-in overcurrent protection, the LTC4252-1 prevents damage to the MOSFET and the load in the event of a fault condition.
  • High-Speed Circuit Breaker: The fast response time of the circuit breaker function minimizes the risk of damage due to short circuits or overloads.
  • Under Voltage Lockout (UVLO): The UVLO feature ensures that the MOSFET remains off if the supply voltage is too low, protecting the circuit.
  • Multi-Function Timer: A multi-function timer enhances the protection features by providing control over fault timeout periods.
  • Compact Package: The LTC4252-1CMS8#PBF is available in an MSOP-8 package, offering a compact solution for space-constrained applications.

Applications:

This hot swap controller is ideal for a variety of negative voltage applications, including but not limited to:

  • Telecommunications Equipment
  • Network Servers and Routers
  • Industrial Systems
  • Central Office Switching
  • Redundant Power Supplies

Conclusion:

The LTC4252-1CMS8#PBF from Linear Technology is a robust and reliable solution for managing hot swap events in negative voltage environments. Its comprehensive protection features and flexible design make it an essential component for ensuring system stability and safety in a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.7970
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess