EN
  • EN
  • DE

LTC4252-1IMS

Part No LTC4252-1IMS
Manufacturer Linear Technology
Description Negative Voltage Hot Swap Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209054-LTC4252-1IMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4252-1IMS CAD Model

Description

LTC4252-1IMS - Negative Voltage Hot Swap Controller

The LTC4252-1IMS from Linear Technology is a sophisticated negative voltage hot swap controller designed to enable safe board insertion and removal from a live backplane. This component is particularly suitable for systems with negative supply voltages ranging from -48V, commonly found in telecom and datacom applications.

Key Features:

  • Integrated Charge Pump: The device includes an onboard charge pump that eliminates the need for an external power source to drive the gate of an external N-channel MOSFET, simplifying the design and reducing component count.
  • Adjustable Current Limit: The LTC4252-1IMS allows for precise setting of the overcurrent threshold, ensuring protection against excessive current draw which can lead to system damage.
  • Fast Response Time: It features a fast response to fault conditions, quickly disconnecting the load in the event of overcurrent, overvoltage, or undervoltage conditions, thereby protecting both the board and the backplane.
  • Undervoltage and Overvoltage Lockout: The controller ensures that the system operates within safe voltage levels by disabling the external MOSFET when the input voltage goes out of the predefined safe range.
  • Multi-Function Timer: An onboard timer provides control over the fault timeout period, which can be adjusted based on system requirements, improving flexibility in various applications.

Applications:

The LTC4252-1IMS is ideal for a range of applications that require reliable power management and protection. These include:

  • Telecommunications Equipment
  • Datacom Infrastructure
  • Network Servers and Storage Systems
  • Industrial Systems

Product Specifications:

Part Number LTC4252-1IMS Package 10-Lead MSOP Operating Voltage -48V (Typical) Additional Features Glitch Filter, Status Output

Overall, the LTC4252-1IMS from Linear Technology is a robust and reliable solution for managing power in negative supply voltage environments, ensuring system safety and integrity during hot-swap events.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0127 $60.1524
29+ $4.1130 $119.2770
44+ $3.9848 $175.3312
60+ $3.8554 $231.3240
78+ $3.7272 $290.7216
104+ $3.3414 $347.5056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess