EN
  • EN
  • DE

LTC4255CG#PBF

Part No LTC4255CG#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC NETWORK POWER CTRLR 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Network Power Controller
Supply Voltage - Operating 10.8 V to 13.2 V
Operating Supply Current 10mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 128940-LTC4255CG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4255CG#PBF CAD Model

Description

The LTC4255CG#PBF is a cutting-edge negative voltage hot swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This sophisticated component is specifically engineered to regulate the current during the insertion of electronic boards into a negative voltage backplane, thus preventing damage caused by inrush currents and voltage spikes.

Key Features

  • Hot Swap Control: Allows electronic boards to be safely inserted and removed from a live system without causing electrical disruption.
  • Negative Voltage Operation: Specifically tailored for systems operating with negative supply voltages ranging from -9V to -80V, making it versatile for various industrial applications.
  • Adjustable Current Limit: Users can set the current limit threshold to match specific requirements, ensuring optimal protection for different loads.
  • Overcurrent Protection: In the event of an overcurrent condition, the device responds swiftly to protect both the electronic board and the backplane.
  • Programmable Timer: Features a timer that can be programmed to control the duration of the fault condition before the device shuts off the power.
  • Multi-Functionality: Offers additional functionalities such as overvoltage protection, undervoltage protection, and power good output, enhancing the overall system reliability.

Applications

The LTC4255CG#PBF is suitable for a wide range of applications in the industrial, telecommunications, and data networking sectors. It is particularly useful in systems where boards need to be hot-swapped, such as servers, routers, and switchers, to ensure continuous operation without the need for system shutdowns.

Product Specifications

Parameter Value
Part Number LTC4255CG#PBF
Operating Voltage Range -9V to -80V
Package SSOP-16
Temperature Range 0°C to 70°C

Overall, the LTC4255CG#PBF from Linear Technology is an essential component for systems requiring high reliability and seamless integration of hot-swappable boards, providing both protection and functionality in a robust package.

You May Also Be Interested in

Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9367 $63.7468
9+ $13.0758 $117.6822
14+ $12.6680 $177.3520
19+ $12.2592 $232.9248
25+ $11.8503 $296.2575
33+ $10.6248 $350.6184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess