EN
  • EN
  • DE

LTC4259AUKG1

Part No LTC4259AUKG1
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072512-LTC4259AUKG1
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4259AUKG1 CAD Model

Description

Introducing the LTC4259AUKG1 from Linear Technology

The LTC4259AUKG1 is a robust, feature-rich quad Power over Ethernet (PoE) controller designed for power sourcing equipment (PSE) applications. Crafted by Linear Technology, a brand synonymous with precision and reliability, this controller is engineered to facilitate the delivery of power over Ethernet cabling to remote devices. It is compliant with the IEEE 802.3af standard, ensuring compatibility with a wide range of PoE-capable devices.

This advanced controller is housed in a compact QFN-64 package, making it suitable for space-constrained applications while still offering the full functionality expected from a leading-edge PoE solution. The LTC4259AUKG1 is designed to simplify the process of managing power distribution in network systems, providing power to devices such as IP cameras, wireless access points, and VoIP phones.

Key Features:

  • Quad Port Capability: The LTC4259AUKG1 can control and monitor up to four PoE ports simultaneously, making it an efficient solution for multi-port PSEs.
  • IEEE 802.3af Compliance: Full adherence to the PoE standard ensures compatibility and reliable operation with all compliant powered devices (PDs).
  • Advanced Power Management: It includes per-port current limiting, overload protection, and fault management, providing robust control over the power supply process.
  • High Integration: The device integrates the necessary control and feedback mechanisms required to deliver power over Ethernet with minimal external components.
  • Auto Classification: It supports the detection and classification of connected PDs, allowing for appropriate power allocation and optimization of power usage.
  • Thermal Protection: Built-in thermal protection ensures the LTC4259AUKG1 operates within safe temperature ranges, enhancing system reliability.

The LTC4259AUKG1 is an ideal choice for network administrators and system integrators looking to deploy a reliable and efficient PoE solution. With its combination of power management features, compliance with industry standards, and ease of integration, this controller stands out as a top-tier component for powering the next generation of networked devices.

Whether you're designing a new PSE or upgrading an existing network infrastructure, the LTC4259AUKG1 from Linear Technology offers the performance, reliability, and sophistication needed to meet the demands of modern PoE applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess