EN
  • EN
  • DE

LTC4263CS

Part No LTC4263CS
Manufacturer Linear Technology
Description Single IEEE 802.3af Compliant PSE Controller with Internal Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0609+
Reference case SOP14
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 747008-LTC4263CS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4263CS CAD Model

Description

The LTC4263CS, manufactured by Linear Technology, is a sophisticated negative voltage hot swap controller designed to enable safe board insertion and removal from a live backplane. Specifically engineered for use with negative supply voltages, this controller is a crucial component for systems that demand high reliability and seamless maintenance without the need to power down the entire system.

Key Features:

  • Supply Voltage Range: The LTC4263CS operates with a supply voltage range from -9V to -80V, providing a wide window of operation suitable for various applications.
  • Electronic Circuit Breaker: The device includes an electronic circuit breaker function that protects the system by limiting the amount of current drawn, thus preventing damage from overcurrent conditions.
  • Adjustable Current Limit: Users can adjust the current limit threshold via an external resistor, allowing for precise control based on the specific needs of the application.
  • Gate Drive for External N-Channel MOSFET: The LTC4263CS features a gate drive for an external N-Channel MOSFET, which enables efficient power control and distribution.
  • Multi-Function Timer: An onboard multi-function timer facilitates controlled power-up sequencing and ensures that the system is not exposed to abrupt changes in power.
  • Overcurrent Fault Protection: This controller provides robust overcurrent fault protection with an auto-retry feature, which helps to ensure that the system attempts to restart after a fault condition is cleared.

Applications:

  • Telecommunications Infrastructure
  • Industrial Systems
  • Networking Equipment
  • Datacom Applications

The LTC4263CS comes in a compact 10-lead MSOP package, making it an ideal choice for space-constrained applications. With its combination of protection features and ease of use, the LTC4263CS is a reliable solution for managing power in negative voltage environments. Its robust design ensures that it can handle the rigors of industrial applications while providing the performance needed for critical telecommunications and datacom systems.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2971 $51.0797
17+ $5.9874 $101.7858
26+ $5.8003 $150.8078
36+ $5.6132 $202.0752
47+ $5.4261 $255.0267
62+ $4.8648 $301.6176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,855 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess