EN
  • EN
  • DE

LTC4269CDKD-2

Part No LTC4269CDKD-2
Manufacturer Linear Technology
Description IEEE 802.3at High Power PD and Synchronous Forward Controller with AUX Support
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209087-LTC4269CDKD-2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4269CDKD-2 CAD Model

Description

Linear Technology LTC4269CDKD-2 Power over Ethernet (PoE) Interface Controller

The LTC4269CDKD-2 from Linear Technology is a highly integrated Power over Ethernet (PoE) interface controller that is designed to simplify the task of implementing PoE functionality in Ethernet-connected devices. This advanced component is compliant with the IEEE 802.3at (PoE+) standard, ensuring compatibility with a wide range of network equipment and allowing for the delivery of up to 25.5W of power over a standard Ethernet cable.

At the heart of the LTC4269CDKD-2 is a robust power device controller that provides a seamless interface between the Ethernet network power sourcing equipment (PSE) and the powered device (PD). It features an integrated switching regulator that operates over a wide input voltage range, making it versatile for various applications. The LTC4269CDKD-2 also includes an advanced signature detection and classification engine, which ensures that the PD is properly identified and that the correct power level is allocated according to the device's requirements.

The controller is housed in a compact DFN package, which is ideal for space-constrained applications. It includes an array of protection features such as overcurrent, overvoltage, and thermal shutdown to safeguard both the PD and the PSE from potential damage. Additionally, the LTC4269CDKD-2 supports multiple power management modes, including a sleep mode that reduces power consumption when the PD is not in active use.

Key features of the LTC4269CDKD-2 include:

  • IEEE 802.3at (PoE+) compliant
  • Integrated switching regulator for efficient power conversion
  • Wide input voltage range to accommodate various applications
  • Advanced signature detection and classification
  • Protection features for enhanced system reliability
  • Compact DFN package suitable for space-constrained designs
  • Multiple power management modes for energy efficiency

Overall, the LTC4269CDKD-2 is a powerful and reliable solution for designers looking to integrate PoE capabilities into their products. Its combination of integration, efficiency, and protection features make it an excellent choice for applications such as IP cameras, VoIP phones, wireless access points, and other networked devices requiring remote power sourcing.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess