EN
  • EN
  • DE

LTC4282CUH#TRPBF

Part No LTC4282CUH#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications Use For General
Features I2C, OVP, UVLO
Programmable Features Current Limit
Supply Voltage (V) 2.9V ~ 33V
Temperature Range - Operating 0°C ~ 70°C
Current - Supply 3.5mA
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Feature Pins ON, TIMER
Part Number Series LTC4282
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812891-LTC4282CUH#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4282CUH#TRPBF CAD Model

Description

Linear Technology LTC4282CUH#TRPBF Hot Swap Controller

The LTC4282CUH#TRPBF is a sophisticated hot swap controller integrated circuit designed by Linear Technology, a brand of Analog Devices, to ensure safe board insertion and removal from live backplanes. This high-performance product is ideally suited for systems that require a reliable power distribution and management solution, such as servers, data centers, and telecommunications equipment.

With its advanced feature set, the LTC4282CUH#TRPBF provides precise control over the inrush current, significantly reducing the stress on connectors, backplanes, and power supply components during hot swapping. The device operates over a wide voltage range of 4.5V to 80V, accommodating a broad spectrum of applications and ensuring compatibility with various system architectures.

The LTC4282CUH#TRPBF offers an array of protective features, including overcurrent protection, overvoltage protection, undervoltage protection, and thermal shutdown, which safeguard the system against a multitude of potential faults. The adjustable current limit and circuit breaker functionalities are key elements that contribute to the robustness of this hot swap controller, allowing for precise customization according to the specific needs of the application.

One of the standout features of the LTC4282CUH#TRPBF is its integrated 12-bit analog-to-digital converter (ADC), which enables real-time monitoring of current, voltage, and power. This allows for sophisticated diagnostics and system management through the I2C/SMBus interface, making it an intelligent choice for systems that require advanced telemetry and control.

The device is offered in a compact 5mm x 5mm QFN package, making it suitable for space-constrained applications. The LTC4282CUH#TRPBF also features a multi-range timer for added flexibility, and its daisy-chainable GPIOs allow for scalable power management solutions in larger systems.

In summary, the LTC4282CUH#TRPBF from Linear Technology is a versatile and reliable hot swap controller that provides advanced protection, monitoring, and control features, ensuring safe and efficient power management in a wide range of high-availability systems.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Monolithic Power Systems Inc.
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5798 $62.3192
10+ $12.7835 $127.8350
14+ $12.3839 $173.3746
20+ $11.9854 $239.7080
25+ $11.5858 $289.6450
34+ $10.3869 $353.1546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess