EN
  • EN
  • DE

LTC4301LCMS8

Part No LTC4301LCMS8
Manufacturer Linear Technology
Description Hot Swappable 2-Wire Bus Buffer with Low Voltage Level Translation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209103-LTC4301LCMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4301LCMS8 CAD Model

Description

Linear Technology LTC4301LCMS8 Hot-Swappable 2-Wire Bus Buffer

The LTC4301LCMS8 is a robust hot-swappable 2-wire bus buffer that enhances the performance and reliability of systems that utilize the I2C bus for communication. Designed and manufactured by Linear Technology, this integrated circuit allows devices to be inserted into or removed from a live backplane without causing glitches or disruptions on the bus. It is particularly useful in complex systems where uptime and data integrity are critical.

Key Features:

  • Hot-Swappable Interface: Enables devices to be inserted or removed without turning off the system power, maintaining uninterrupted system operation.
  • 2-Wire Bus Buffer: Allows extension of the I2C bus by buffering both the data (SDA) and clock (SCL) lines, which enhances signal integrity and increases drive capacity.
  • Capacitance Buffering: Supports large capacitive loads, improving the reliability of communication over longer distances or with a large number of devices on the bus.
  • Prevents SDA and SCL Corruption: The LTC4301LCMS8 prevents data corruption during live insertion by isolating the input SDA and SCL lines from the backplane until the start-up process is complete.
  • Flow-Through Design: Simplifies PCB layout and reduces noise coupling by maintaining a consistent pinout for the bus lines.
  • Low Operating Voltage: Functions at voltages as low as 2.9V, making it suitable for lower voltage systems.
  • MSOP-8 Package: The device is available in a compact MSOP-8 package, saving valuable board space in dense designs.

Applications:

The LTC4301LCMS8 is versatile and can be used in a variety of applications. It is ideal for:

  • Server backplanes
  • RAID systems
  • Telecom equipment
  • Industrial control systems
  • Networking equipment

This product ensures that the integrity of the I2C bus is maintained, even under the challenging conditions of hot-swapping, which makes it an indispensable component in the design of resilient electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6272 $53.1360
12+ $8.7198 $104.6376
18+ $8.4473 $152.0514
25+ $8.1748 $204.3700
32+ $7.9023 $252.8736
43+ $7.0848 $304.6464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,001 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess