EN
  • EN
  • DE

LTC4306CUFD

Part No LTC4306CUFD
Manufacturer Linear Technology
Description 4-Channel, 2-Wire Bus Multiplexer with Capacitance Buffering
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209114-LTC4306CUFD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4306CUFD CAD Model

Description

LTC4306CUFD - 4-Channel 2-Wire Bus Multiplexer with Bus Buffer

The LTC4306CUFD from Linear Technology is a high-performance, 4-channel 2-wire bus multiplexer with an integrated bus buffer that provides seamless channel switching for I2C and other bidirectional serial buses. This device is designed to enable one of several downstream channels to be selected and connected to the upstream channel, making it an ideal solution for applications that require multiple I2C buses or devices with the same addresses.

Key Features

  • 4-Channel Multiplexing: The LTC4306CUFD allows for easy switching between four separate I2C bus channels, increasing system flexibility and simplifying design.
  • Level Translation: With its built-in level translators, the device supports voltage level translation between 1.0V and 5.5V, enabling communication between devices operating at different voltage levels.
  • Buffered Rise Time Accelerators: The onboard rise time accelerators provide strong pull-up currents during rising edges, improving signal integrity and allowing for longer bus lengths and higher data rates.
  • Disconnect and Off Features: The LTC4306CUFD can disconnect the input bus from all output buses and also features an OFF state for power-down mode, contributing to power savings and system protection.
  • Stuck Bus Recovery: The device is equipped with a stuck bus recovery feature to resolve data line lockup situations, ensuring reliable operation.
  • High Noise Margin: Enhanced noise margin and filtering capabilities make this device robust against noise and glitches on the bus.

Applications

  • Server and Telecom Infrastructure
  • Networking Equipment
  • Multi-Master I2C Systems
  • AdvancedTCA Systems
  • Industrial Control Systems

The LTC4306CUFD is presented in a 20-pin QFN package and is specified for operation from -40°C to 85°C, making it suitable for a wide range of industrial and commercial environments. With its combination of flexibility, performance, and robustness, the LTC4306CUFD is an excellent choice for complex systems requiring multiple I2C channels and devices.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8360 $54.1800
12+ $8.8911 $106.6932
18+ $8.6133 $155.0394
24+ $8.3354 $200.0496
32+ $8.0576 $257.8432
42+ $7.2240 $303.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 346 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess