EN
  • EN
  • DE

LTC4306IUFD

Part No LTC4306IUFD
Manufacturer Linear Technology
Description 4-Channel, 2-Wire Bus Multiplexer with Capacitance Buffering
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209116-LTC4306IUFD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4306IUFD CAD Model

Description

Linear Technology LTC4306IUFD - 4-Channel 2-Wire Bus Multiplexer with Bus Buffer

The LTC4306IUFD is a high-performance, 4-channel 2-wire bus multiplexer with an integrated bus buffer, designed by Linear Technology to enhance the functionality of I2C bus systems. This component is especially useful for applications that require multiple I2C devices with identical or overlapping addresses to be connected to a single I2C bus. The LTC4306IUFD allows for seamless communication by providing individual enable pins for each channel, ensuring that multiple devices can be accessed separately without address conflict.

Encased in a compact 24-lead QFN package, the LTC4306IUFD offers a robust set of features that make it an ideal solution for complex I2C systems. It includes a connection status output that indicates whether the upstream bus is connected to any downstream channel, facilitating easy monitoring and control of the I2C bus connections. The device also features level-shifting capabilities, allowing voltage-level translation between devices operating at different voltages on the I2C bus, which is crucial for mixed-voltage systems.

One of the key benefits of the LTC4306IUFD is its strong buffering capability. The integrated bus buffer provides both rise time acceleration and pre-drive capability, enhancing signal integrity and enabling the support of more devices or longer trace lengths on the I2C bus. This feature is particularly useful in complex systems where signal degradation can be a concern due to the number of connected devices or the physical layout of the system.

The LTC4306IUFD also includes fault protection features such as stuck bus disconnect and recovery, which help to ensure the system's reliability and robustness by detecting and resolving bus lock-up conditions without the need for manual intervention. Additionally, the device supports hot-swapping, which allows for the addition or removal of I2C devices without the need to power down the system, thus providing greater flexibility and minimizing downtime.

Overall, the LTC4306IUFD from Linear Technology is a versatile and reliable component that addresses the challenges of expanding I2C bus systems. Its ability to multiplex multiple channels, translate voltage levels, and enhance signal integrity, combined with its robust protection features, makes it an excellent choice for designers looking to optimize their I2C bus applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5636 $50.1996
27+ $3.7445 $101.1015
42+ $3.6275 $152.3550
57+ $3.5105 $200.0985
74+ $3.3935 $251.1190
99+ $3.0424 $301.1976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,192 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess