EN
  • EN
  • DE

LTC4313CMS8-2#TRPBF

Part No LTC4313CMS8-2#TRPBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description I2C Logic Buffer 3.3V/5V 8-Pin MSOP T/R / IC ACCELERATOR I2C HOTSWAP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Number of Channels 1
Capacitance - Input 10pF
Operating Supply Voltage 2.9 V ~ 5.5 V
Operating Supply Current 8.1mA
Operating Temperature Range 0°C ~ 70°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784086-LTC4313CMS8-2#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4313CMS8-2
Introduction Date October 10, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4313CMS8-2#TRPBF CAD Model

Description

Product Overview: LTC4313CMS8-2#TRPBF

The LTC4313CMS8-2#TRPBF is a high-performance, hot-swappable 2-wire bus buffer from Linear Technology, a brand of Analog Devices. This integrated circuit is designed to enhance the capabilities of I²C systems by providing bidirectional buffering and increasing system reliability, flexibility, and scalability. It is particularly suitable for advanced applications that require hot-swapping capabilities and fault-tolerant I²C bus systems.

Key Features

  • Hot Swappable Interface: The LTC4313CMS8-2#TRPBF allows devices to be inserted into or removed from a live backplane without turning off the system power, minimizing downtime and improving serviceability.
  • Two-Channel Bidirectional Buffer: It supports two independent bidirectional channels, enabling it to interface between different voltage levels on each side, thus ensuring signal integrity on both segments of the bus.
  • Level Translation: This feature allows for seamless communication between devices operating at different voltage levels, making it ideal for multi-voltage systems.
  • Stuck Bus Recovery: The LTC4313CMS8-2#TRPBF is equipped with a stuck bus recovery feature that detects and resolves data and clock line lock-up without user intervention, enhancing system reliability.
  • Prevents Data Corruption: It incorporates rise time accelerators that prevent data corruption during mode changes by maintaining the integrity of the data transmitted over the bus.
  • Extended Temperature Range: The device is operational over an extended temperature range, making it suitable for industrial environments.

Applications

The LTC4313CMS8-2#TRPBF is versatile and can be used in a variety of applications, including:

  • Server and storage systems with hot-swap capabilities
  • Telecommunications equipment
  • Redundant and high-availability systems
  • Industrial control and automation systems
  • Advanced consumer electronics requiring complex I²C communication networks

Package and Quality

The device comes in an MSOP-8 package, providing a compact solution that is easy to integrate into various designs. It is also RoHS compliant, ensuring adherence to environmental standards and regulations.

The LTC4313CMS8-2#TRPBF from Linear Technology is a robust I²C bus buffer solution that offers enhanced performance, reliability, and design flexibility for complex electronic systems.

You May Also Be Interested in

Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 / Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
Lowest to $2.1882
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $72.0771
Analog Devices Inc.
IC ACCELERATOR I2C HOTSWAP 8MSOP / Buffer, Accelerator 2 Channel 400kHz 8-MSOP
Lowest to $10.9484
Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R / Buffer, ReDriver 4 Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9032
Texas Instruments
USB 2.0 REDRIVER / 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.7475
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-32 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 32-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC REDRIVER USB 3.0 12X2QFN
Lowest to $2.8677
Texas Instruments
IC MULTIPLEXER PCIE 4CH 54WQFN
Lowest to $30.5789
Texas Instruments
TUSB546AI-DCIRNQR / Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $8.4009

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess