Linear Technology LTC4355EMSPBF Diode-OR Controller
The LTC4355EMSPBF is a sophisticated diode-OR controller designed by Linear Technology to provide an efficient solution for systems that require power from multiple sources. This innovative component is engineered to replace power Schottky diodes with N-channel MOSFETs, creating a low loss power path and ensuring seamless transition between redundant power supplies.
The LTC4355 controls external N-channel MOSFETs to function as ideal diodes, thus creating a near-zero voltage drop across the power path. This feature significantly reduces power dissipation and heat buildup, which is a common issue with traditional Schottky diodes, especially in high-current applications. The reduced heat generation also allows for more compact system designs without the need for large heat sinks or cooling mechanisms.
Equipped with a wide operating voltage range from 9V to 80V, the LTC4355EMSPBF is versatile and can be used in various applications, including telecom systems, data centers, and industrial equipment. Its robust design ensures reliable operation even in harsh environments, making it an ideal choice for mission-critical systems that cannot afford downtime.
The device features automatic switchover between sources, ensuring uninterrupted power supply to the load. This automatic transition happens without any glitch or delay, providing a steady and reliable power supply. The LTC4355EMSPBF also offers reverse input protection, preventing any potential damage in case of reverse polarity connection, and its overcurrent protection safeguards the system from excessive currents that could lead to component failure.
For added flexibility, the LTC4355EMSPBF comes in an MSOP-16 package, which is compact and suitable for space-constrained applications. This product is also characterized by its ease of use, requiring minimal external components, which simplifies the design and reduces time to market for products that incorporate it.
In summary, the LTC4355EMSPBF from Linear Technology is a high-performance diode-OR controller that offers a more efficient and reliable alternative to Schottky diodes in power ORing applications. Its advanced features and robust design make it an excellent choice for designers looking to enhance the power management capabilities of their systems.