EN
  • EN
  • DE

LT1621CNG

Part No LT1621CNG
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071458-LT1621CNG
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1621CNG CAD Model

Description

Product Overview: LT1621CNG

The LT1621CNG is a high-performance, versatile switching regulator controller from Linear Technology, designed to cater to a wide array of power supply requirements. This device is highly sought after for its ability to provide efficient power management solutions in various applications, ranging from telecommunications and networking to industrial systems and portable devices.

Key Features

  • Versatility: The LT1621CNG is capable of operating in multiple configurations, including step-down (buck), step-up (boost), and inverting modes, providing flexibility for different circuit designs.
  • High Efficiency: With its low quiescent current and robust design, this controller ensures high efficiency, which is crucial for reducing heat and improving reliability in end products.
  • Wide Input Voltage Range: Accommodating a broad input voltage range, the LT1621CNG is suitable for systems that experience varying input levels, ensuring consistent performance across different power scenarios.
  • Adjustable Switching Frequency: The switching frequency of the LT1621CNG can be tailored to specific application needs, allowing optimization of efficiency, component size, and operational noise.
  • Protection Features: Built-in protection mechanisms, including overcurrent protection and thermal shutdown, safeguard the system against potential damage due to abnormal operating conditions.

Applications

The LT1621CNG's adaptability makes it an ideal choice for a multitude of applications. It is particularly useful in:

  • DC/DC Converters for Telecommunication Infrastructure
  • Automotive Power Systems
  • Industrial Power Supplies
  • Battery-Powered Devices
  • Portable Electronic Equipment

Technical Specifications

  • Package: 16-Lead PDIP
  • Topology: Buck, Boost, Inverting
  • Operating Temperature Range: -40°C to 85°C
  • Switching Frequency: Adjustable up to 500kHz

In conclusion, the LT1621CNG from Linear Technology is a robust and flexible switching regulator controller that meets the needs of a wide range of power supply applications. Its comprehensive feature set and protection capabilities make it a reliable choice for designers seeking to optimize their power management strategies.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess