EN
  • EN
  • DE

LTC4371IMS#PBF

Part No LTC4371IMS#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description OR Controller N-Channel Dual Automotive 10-Pin MSOP Tube / IC DIODE-OR CTLR MON 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type N+1 ORing Controller
Channel Type Type N
Internal Switch(s) No
Operating Supply Current 300μA
Operating Supply Voltage -4.5 V ~ -600 V
Applications -48V Dist Power Systems, AdvancedTCA Systems
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 784142-LTC4371IMS#PBF
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Family Name LTC4371
Introduction Date February 17, 2016
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4371IMS#PBF CAD Model

Description

Product Overview: LTC4371IMS#PBF

The LTC4371IMS#PBF is a robust negative voltage diode-OR controller from Linear Technology, designed to seamlessly regulate power from multiple negative voltage sources. This sophisticated component is tailored for systems that require a reliable, continuous power supply, even in the event of a failure or disconnection of one of the power sources.

Key Features

  • Diode-OR Control: The LTC4371 facilitates diode-ORing of two negative voltage power sources, ensuring that the highest priority source is used without the need for power diodes, thus reducing power loss and heat dissipation.
  • Wide Operating Voltage Range: With a broad operating voltage range of -2.9V to -72V, this device is versatile and suitable for a variety of negative voltage applications.
  • Current Monitoring: It includes a current monitor output that provides an analog voltage output proportional to the current flowing through the external N-channel MOSFETs, allowing for precise power management.
  • Reverse Input Protection: The LTC4371IMS#PBF is equipped with robust reverse input protection to safeguard against reverse voltages, ensuring system reliability and longevity.
  • Low Quiescent Current: A low quiescent current draw ensures minimal power consumption when the device is in operation, making it an energy-efficient choice.

Applications

Thanks to its negative voltage handling and efficient power routing capabilities, the LTC4371IMS#PBF is ideal for a range of applications, including:

  • Redundant Power Supplies
  • Industrial Control Systems
  • Telecommunications Equipment
  • Data Center Power Management
  • High Availability Systems

Product Specifications

Parameter Value Part Number LTC4371IMS#PBF Manufacturer Linear Technology Operating Voltage Range -2.9V to -72V Quiescent Current Low Package MSOP-10

With its advanced features and reliable performance, the LTC4371IMS#PBF from Linear Technology stands out as an excellent choice for managing power in systems that cannot afford downtime due to power source failure.

You May Also Be Interested in

Texas Instruments
AUTOSWITCHING POWER MUX
Lowest to $4.7336
Texas Instruments
AUTOSWITCHING POWER MUX | IC OR CTRLR SRC SELECT 8TSSOP
Lowest to $0.7461
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $4.4336
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $7.3309
Intersil
IC OR CTRLR N+1 8MSOP
Lowest to $3.3661
Infineon Technologies
IC OR CTRLR N+1 8SOIC / OR Controller N-Channel Single 8-Pin SOIC Tube
Lowest to $6.4071
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $2.9042
Renesas Electronics America
Low Voltage OR-ing FET Controller | IC OR CTRLR N+1 8MSOP
Lowest to $7.4599
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $14.5522

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0928 $52.5776
40+ $2.5377 $101.5080
62+ $2.4584 $152.4208
85+ $2.3791 $202.2235
109+ $2.2998 $250.6782
146+ $2.0619 $301.0374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess