EN
  • EN
  • DE
  • IT

LTC4411ES5#TRMPBF

Part No LTC4411ES5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description OR Controller P-channel Single 0.245Ohm 5-Pin TSOT-23 T/R / IC OR CTRLR SRC SELECT TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Source Selector Switch
Channel Type Type P
Internal Switch(s) Yes
Current - Output (Maximum) 2.6A
Operating Supply Current 40μA
Operating Supply Voltage 2.6 V ~ 5.5 V
Applications Handheld/Mobile Devices
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 784153-LTC4411ES5#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4411
Introduction Date December 08, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4411ES5#TRMPBF CAD Model

Description

LTC4411ES5#TRMPBF - Low Loss PowerPath Controller from Linear Technology

The LTC4411ES5#TRMPBF is a high-performance, low loss PowerPath controller designed by Linear Technology for seamless transition between multiple power sources. This compact and efficient device is engineered to ensure continuous power supply to critical circuits by automatically selecting the highest priority power source available. It is an ideal solution for portable devices, where maintaining power without interruption is crucial, and for systems that require backup power sources.

Key Features:

  • Low On-Resistance: The LTC4411 contains an internal low on-resistance (R<sub>ON) MOSFET, ensuring minimal voltage drop and power loss during operation.
  • Automatic Switching: It provides automatic switching between DC sources, which can be from AC adapters, USB ports, or batteries.
  • Reverse Battery Protection: The device prevents reverse battery damage, which is critical for maintaining the integrity of the power system.
  • Wide Operating Voltage Range: The LTC4411 operates over a wide voltage range, accommodating various power supply specifications.
  • Minimal External Components: Designed for simplicity, it requires very few external components, simplifying design and reducing system cost.
  • Low Quiescent Current: Its low quiescent current is beneficial for battery-powered applications, as it extends battery life by reducing standby power consumption.
  • Small Package: Available in a compact SOT-23 package, it is suitable for space-constrained applications.

Applications:

  • Portable and Handheld Devices
  • Uninterruptible Power Supplies (UPS)
  • Redundant Power Systems
  • Automotive Power Systems
  • Medical Devices with Power Backup Needs

The LTC4411ES5#TRMPBF by Linear Technology is a robust and reliable PowerPath controller that provides a secure and efficient power management solution. Its ability to prioritize and switch between power sources seamlessly makes it a versatile choice for designers looking to enhance system reliability and performance in a variety of applications.

You May Also Be Interested in

Maxim Integrated
IC OR CTRLR N+1 8UMAX
Lowest to $3.1201
Maxim Integrated
IC OR CTRLR N+1 8UMAX
Lowest to $4.9920
NXP / Nexperia
OR-ing Intelligent Switch
Lowest to $2.1914
Maxim Integrated
IC OR CTRLR N+1 8UMAX
Need more? Email Us
Linear Technology
IC OR CTRLR SRC SELECT 8MSOP
Lowest to $6.4933
Maxim Integrated
IC OR CTRLR N+1 8UMAX
Lowest to $21.4168
Maxim Integrated
IC OR CTRLR N+1 8UMAX
Need more? Email Us
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $2.6136
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $7.4212

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3399 $56.0394
14+ $7.6635 $107.2890
21+ $7.4240 $155.9040
28+ $7.1845 $201.1660
36+ $6.9450 $250.0200
49+ $6.2266 $305.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,120 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess