The MAX8535EUA+ is a high-performance, single-phase, step-down controller from Maxim Integrated, designed to deliver precision voltage regulation in a compact package. This advanced controller is an ideal solution for powering CPUs, GPUs, and other applications requiring efficient and reliable power management.
Key Features
- High Efficiency: The MAX8535EUA+ is engineered to provide a high-efficiency power conversion, which helps in reducing power loss and improving overall system performance.
- Voltage Regulation: It features precise voltage regulation with an adjustable output from 0.5V to 5.5V, catering to a wide range of power requirements for different devices.
- Quick Response: The device is designed to respond rapidly to load transients, ensuring stable operation under dynamic load conditions.
- Power-Saving Modes: It includes power-saving modes that help in reducing power consumption when the system is in idle or low-power state.
- Thermal Management: Built-in thermal protection features prevent the device from overheating, enhancing reliability and longevity.
- Compact Size: The MAX8535EUA+ comes in a small 8-pin µMAX package, making it suitable for space-constrained applications.
Applications
The versatility of the MAX8535EUA+ makes it suitable for a variety of applications, including:
- Desktop and Notebook Computers
- Graphics Cards
- Netcom and Telecom Equipment
- Servers and Workstations
- Embedded Systems
Technical Specifications
Parameter
Value
Output Voltage Range
0.5V to 5.5V
Package Type
8-pin µMAX
Operating Temperature
-40°C to +85°C
With its robust set of features, the MAX8535EUA+ from Maxim Integrated stands out as a powerful and reliable solution for advanced power management requirements.