EN
  • EN
  • DE
  • IT

LTC4412IS6#TRPBF

Part No LTC4412IS6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Source Selector Switch
Polarity P-Channel
Delay Time - ON 110μs
Delay Time - OFF 13μs
Operating Supply Current 15μA
Supply Voltage - Operating 2.5 V to 28 V
Applications Handheld, USB Powered Supplies
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1063693-LTC4412IS6#TRPBF
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian LTC4412IS6#TRPBF CAD Model

Description

Linear Technology LTC4412IS6#TRPBF Low Loss PowerPath Controller

The LTC4412IS6#TRPBF is a high-performance PowerPath controller designed by Linear Technology, now part of Analog Devices, to manage power between multiple sources. This integrated circuit ensures seamless transitions between power supplies, maintaining a reliable power flow to the load even when the primary power source fails or is disconnected.

Key Features

  • Low On-Resistance: The device features an internal low on-resistance (R<sub>ON) MOSFET, which ensures minimal voltage drop and power loss during operation, making it highly efficient for portable applications.
  • Automatic Switching: It automatically switches between supply sources, with a priority given to the primary input. This functionality is critical for systems that require a backup power source, such as battery-powered devices.
  • Wide Operating Voltage Range: The LTC4412IS6#TRPBF operates over a wide voltage range from 2.5V to 5.5V, accommodating a variety of power sources and allowing for flexible design options.
  • Minimal External Components: The design requires very few external components, which simplifies the circuit design and reduces the overall bill of materials cost.
  • Low Quiescent Current: With a low quiescent current of just 11μA, the device is extremely power-efficient, which is particularly beneficial for battery-operated equipment.

Applications

The LTC4412IS6#TRPBF is suitable for a wide range of applications where reliable power management is essential. It is commonly used in handheld devices, GPS systems, portable media players, and other battery-operated gadgets that require an uninterrupted power supply. Additionally, it is ideal for applications that need to switch between battery backup and wall adapter power sources without interruption.

Package and Reliability

This PowerPath controller comes in a compact SOT-23 package, which is ideal for space-constrained applications. The part number LTC4412IS6#TRPBF indicates that the device is provided in tape and reel packaging, which is suitable for automated assembly processes. Linear Technology's commitment to high-quality manufacturing ensures that this controller provides reliable and consistent performance in a variety of environmental conditions.

Overall, the LTC4412IS6#TRPBF from Linear Technology is a versatile and efficient solution for power management in multi-source systems, offering both performance and reliability to meet the needs of advanced electronic designs.

You May Also Be Interested in

Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $2.6882
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.3337
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $16.0588
Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $0.8850
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $3.2841
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $11.1429
Texas Instruments
IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Lowest to $0.2158
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $6.5060
Texas Instruments
AUTOMOTIVE 1.5-V TO 5.5-V, 1.5-A
Lowest to $0.2148

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5640 $53.4600
30+ $3.3384 $100.1520
47+ $3.2256 $151.6032
67+ $3.0000 $201.0000
87+ $2.8873 $251.1951
109+ $2.7745 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,910 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess