EN
  • EN
  • DE

MP6919GS-Z

Part No MP6919GS-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description CCM/DCM FLYBACK IDEAL DIODE WITH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT);
Product Status Active
Type Flyback
FET Type N-Channel
Internal Switch(s) Yes
Delay Time - ON 20 ns
Delay Time - OFF 25 ns
Current - Supply 2.4 mA
Voltage - Supply 4.5V ~ 13V
Applications General Purpose
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian MP6919GS-Z CAD Model

Description

The MP6919GS-Z is an integrated circuit (IC) from Monolithic Power Systems Inc.

  • Type: PMIC - OR Controllers, Ideal Diodes
  • Configuration: Bridge Rectifier
  • Current Supply: 2.4 mA
  • Voltage Supply: 4.5V ~ 13V
  • Internal Switch(s): On
  • Delay Time (ON): 20 ns
  • Delay Time (OFF): 25 ns
  • Package: 8-SOIC (0.154", 3.90mm Width)
  • Supplier Device Package: 8-SOIC
  • Application: General-Purpose
  • ECCN: EAR99
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Vicor Corporation
IC OR CTRLR N+1 25LGA / OR Controller N+1 ORing Controller N-Channel N:1 25-LGA (5x7)
Lowest to $19.3058
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.0954
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.5277
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Lowest to $31.2820
Texas Instruments
ENHANCED LOW IQ IDEAL DIODE CONT / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $7.1557
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $5.8089
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $2.4263

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0001 $51.0017
41+ $2.4616 $100.9256
63+ $2.3847 $150.2361
87+ $2.3077 $200.7699
113+ $2.2308 $252.0804
150+ $2.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess