EN
  • EN
  • DE
  • IT

LM66100QDCKRQ1

Part No LM66100QDCKRQ1
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description AUTOMOTIVE 1.5-V TO 5.5-V, 1.5-A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)Power Management (PMIC)OR Controllers, Ideal Diodes
Manufacturer Texas Instruments
Part Status Active
FET Type P-Channel
Internal Switch(s) Yes
Delay Time - ON 27 μs
Delay Time - OFF 2 μs
Current - Output (Max) 1.5A
Current - Supply 150 nA
Voltage - Supply 1.5V ~ 5.5V
Operating Temperature -40°C ~ 125°C
Grade Automotive
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number LM66100
Ultra Librarian 3D Model Ultra Librarian LM66100QDCKRQ1 CAD Model

You May Also Be Interested in

Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $3.2841
Texas Instruments
O-RING CONTROLLER / OR Controller N+1 ORing Controller N-Channel N:1 14-UQFN (2.5x2.5)
Lowest to $4.5526
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $13.0388
Texas Instruments
O-RING CONTROLLER / OR Controller N+1 ORing Controller N-Channel N:1 14-UQFN (2.5x2.5)
Lowest to $6.8442
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $1.0398
Microchip Technology
IC BRIDGE RECT FET BASED 40MLPQ / OR Controller Bridge Rectifier N-Channel Bridge (2) 40-QFN (6x8)
Lowest to $8.7146
Texas Instruments
IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Lowest to $0.1759
ON Semiconductor
GREENBRIDGETM 2 SERIES OF HIGH-E / OR Controller Bridge Rectifier N and P-Channel Bridge (2) 12-MLP (5x4.5)
Lowest to $3.5163
Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $0.7095

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2148 $50.4780
570+ $0.1763 $100.4910
880+ $0.1708 $150.3040
1,210+ $0.1653 $200.0130
1,570+ $0.1597 $250.7290
2,095+ $0.1432 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,879 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess