EN
  • EN
  • DE

LTC4414EMS8

Part No LTC4414EMS8
Manufacturer Linear Technology
Description 36V, Low Loss PowerPathTM Controller for Large PFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209138-LTC4414EMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LTC4414EMS8 CAD Model

Description

Linear Technology's LTC4414EMS8 - Low Loss PowerPath Controller

The LTC4414EMS8 is a sophisticated integrated circuit from Linear Technology, designed to enhance power management in systems that require multiple power sources. This low-loss PowerPath controller is engineered for applications where seamless transitions between power sources are crucial, such as portable devices, redundant systems, or systems with backup batteries.

Contained within an MSOP-8 package, the LTC4414EMS8 is compact, enabling it to fit into space-constrained applications while providing robust power control functionality. Its primary role is to control an external P-channel MOSFET to create a near-ideal diode function for power switchover or load sharing. This functionality ensures minimal voltage drop and power loss, which is vital for maintaining efficiency in power-sensitive designs.

One of the standout features of the LTC4414EMS8 is its low quiescent current, which is particularly beneficial for battery-powered applications where conserving power is paramount. The device also boasts a wide operating voltage range from 2.5V to 36V, making it versatile enough to handle a broad spectrum of power sources and systems.

The LTC4414EMS8 is intelligent in its operation, with automatic switching between sources based on priority and voltage levels. This ensures that the highest priority source is used when available, and if it fails or drops below a certain threshold, the controller seamlessly transitions to the next available source without interrupting the supply to the load.

Additional features include an onboard 1.5% accurate voltage reference, gate drive for the external MOSFET, and status outputs that can be used to drive LEDs or interface with a microcontroller for system monitoring. The device also provides protection features such as overcurrent limiting and thermal shutdown, enhancing system reliability.

In summary, the LTC4414EMS8 from Linear Technology is a highly reliable and efficient solution for managing multiple power sources in electronic systems. Its low power consumption, wide operating voltage range, and seamless transition capabilities make it an ideal choice for designers looking to optimize their power management strategy.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1480 $53.9240
30+ $3.4035 $102.1050
46+ $3.2972 $151.6712
63+ $3.1908 $201.0204
82+ $3.0845 $252.9290
109+ $2.7654 $301.4286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess