EN
  • EN
  • DE
  • IT

LTC4417CGN#PBF

Part No LTC4417CGN#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description OR Controller P-channel Triple 24-Pin SSOP N Tube / IC OR CTRLR SRC SELECT 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Type Source Selector Switch
Channel Type Type P
Internal Switch(s) No
Delay Time - ON 1.4μs
Delay Time - OFF 700ns
Operating Supply Current 28μA
Operating Supply Voltage 2.5 V ~ 36 V
Applications Battery Backup, Handheld/Mobile Devices
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 784158-LTC4417CGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4417
Introduction Date November 26, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4417CGN#PBF CAD Model

Description

The LTC4417CGN#PBF from Linear Technology stands out as a sophisticated priority PowerPath controller, expertly designed to manage power distribution in systems with multiple supply sources. This high-performance component ensures that the most reliable power source is selected to power critical circuits, enhancing the overall system reliability and robustness.

Key Features:

  • Three Supply Inputs: The LTC4417CGN#PBF allows for seamless connection to three distinct power sources, automatically selecting the highest priority supply that is within an acceptable range.
  • Low Loss PowerPath: The integrated low loss PowerPath architecture is engineered to minimize voltage drops and power dissipation, ensuring efficient power delivery to the load.
  • Wide Operating Voltage Range: This device is capable of operating over a broad voltage range, accommodating supplies from 2.5V to 36V, which makes it versatile for various application requirements.
  • Adjustable Under-Voltage Lockout: Users can set the under-voltage lockout threshold for each input, which ensures that only sources with sufficient voltage levels are considered for connection to the load.
  • Guaranteed Ruggedness: The LTC4417CGN#PBF is built to withstand harsh conditions, featuring reverse input protection up to -40V and over-temperature protection.
  • Compact Package: Housed in a 16-lead SSOP package, this PowerPath controller saves valuable board space while delivering robust power management functionality.

Applications:

With its advanced features, the LTC4417CGN#PBF is an ideal choice for a wide range of applications, including:

  • Redundant Power Systems
  • Portable and Battery-powered Devices
  • Industrial and Automotive Electronics
  • Medical Equipment
  • Telecommunications Infrastructure

The LTC4417CGN#PBF ensures seamless transition between power sources, making it a critical component for systems that cannot afford power interruptions. Its robust design and flexible configuration options make it a go-to solution for engineers looking for a reliable power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR N+1 16SOIC
Lowest to $19.5582
Microchip Technology
POE PD MODULE
Lowest to $7.7972
ON Semiconductor
GREENBRIDGETM 2 SERIES OF HIGH-E / OR Controller Bridge Rectifier N and P-Channel Bridge (2) 12-MLP (5x4.5)
Lowest to $3.5163
Microchip Technology
IC BRIDGE RECT FET BASED 40MLPQ / OR Controller Bridge Rectifier N-Channel Bridge (2) 40-QFN (6x8)
Lowest to $8.7146
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN
Lowest to $10.5988
Analog Devices Inc.
IC OR CTRLR LOAD SHARE 16MSOP / OR Controller Current Sharing Controller N-Channel 2:2 16-MSOP
Lowest to $22.4399
Monolithic Power Systems Inc.
IC REG BUCK SYNC FLYBK
Need more? Email Us
Texas Instruments
AUTOMOTIVE, TVS LESS LOW IQ REVE / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.9868
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $5.5204

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4176 $61.2528
6+ $16.7529 $100.5174
10+ $16.2294 $162.2940
13+ $15.7059 $204.1767
17+ $15.1823 $258.0991
23+ $13.6118 $313.0714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess