EN
  • EN
  • DE

PD70224LILQ-TR

Part No PD70224LILQ-TR
Manufacturer Microchip Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description POE PD MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Base Product Number PD70224
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 962637-PD70224LILQ-TR
Ultra Librarian 3D Model Ultra Librarian PD70224LILQ-TR CAD Model

Description

Product Overview: PD70224LILQ-TR from Microchip Technology

The PD70224LILQ-TR is a state-of-the-art integrated circuit component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive portfolio of power management solutions and is specifically tailored for Power over Ethernet (PoE) applications, delivering power and data over a single Ethernet cable to devices such as IP cameras, VoIP phones, and wireless access points.

Key Features

  • IEEE 802.3at Compliance: The PD70224LILQ-TR is fully compliant with the IEEE 802.3at standard, also known as PoE Plus, which allows for up to 30 watts of power to be delivered to powered devices (PDs).
  • High Efficiency: Designed for efficiency, this integrated circuit minimizes power loss, ensuring that more power is available for the end device.
  • Thermal Protection: The device includes thermal protection features that prevent overheating, safeguarding both the IC and the powered device.
  • Surge Protection: With built-in surge protection, the PD70224LILQ-TR is robust against voltage spikes, enhancing system reliability.
  • Flexible Implementation: The compact form factor and minimal external component requirements make it an ideal choice for a wide range of applications and simplify the design process for engineers.

Applications

The PD70224LILQ-TR is versatile and can be used in various applications where PoE is desired or required. Its typical applications include:

  • Enterprise IP Phones
  • Wireless Network Access Points
  • Network Cameras and Security Systems
  • Remote Computer Terminals
  • IoT Devices

Product Packaging and Availability

The PD70224LILQ-TR is offered in a compact QFN package, which allows for a small footprint on the PCB and is suitable for space-constrained designs. The product is available in tape and reel packaging, facilitating efficient assembly for high-volume production. As a testament to Microchip's commitment to long-term supply, this product is backed by their customer-driven obsolescence policy, ensuring availability and support for the lifecycle of your project.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / OR Controller N+1 ORing Controller N-Channel 1:1 16-HTSSOP
Lowest to $2.4925
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.0954
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP / OR Controller Source Selector Switch P-Channel 2:2 10-MSOP
Lowest to $7.9946
Analog Devices Inc.
IC OR CTRLR N+1 16SOIC
Lowest to $17.4627
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $0.9866
Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $1.0264
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Lowest to $31.2820
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP / OR Controller Bridge Rectifier N-Channel Bridge (1) 8-PDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9618 $55.6944
18+ $5.7123 $102.8214
28+ $5.5338 $154.9464
38+ $5.3553 $203.5014
49+ $5.1768 $253.6632
65+ $4.6412 $301.6780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,862 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess