EN
  • EN
  • DE
  • IT

LTC4440ES6#TRMPBF

Part No LTC4440ES6#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC HIGH-SIDE DVR HS HV SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 8 V to 15 V
Logic Voltage - VIL, VIH 1.3V, 1.6V
Current - Peak Output (Source, Sink) 2.4A, 2.4A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 80V
Rise and Fall Time 10ns, 7ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 139260-LTC4440ES6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4440ES6#TRMPBF CAD Model

Description

The LTC4440ES6#TRMPBF is a robust and efficient high-side N-channel MOSFET driver designed by Linear Technology, a company known for its high-performance analog integrated circuits. This particular driver is tailored to operate over a wide voltage range, with a minimum input voltage of 6V and a maximum of 80V, making it suitable for a variety of applications that require high-voltage capabilities.

This driver is capable of providing powerful gate drive with up to 1A of peak output current, ensuring that the connected MOSFETs switch on and off rapidly, reducing transition losses and improving overall efficiency. The LTC4440ES6#TRMPBF features a powerful pull-down for fast turn-off times, which is critical in applications where switching speed is a key parameter.

The device comes in a compact TSOT-23 package, which is ideal for space-constrained applications. The package is designed to minimize the footprint on the PCB while still providing excellent thermal performance. Its small size, however, does not compromise its robustness. The LTC4440ES6#TRMPBF is equipped with a range of protection features, including adaptive shoot-through protection, which prevents both the high-side and low-side MOSFETs from conducting simultaneously, thus protecting the device from potential damage.

Another key feature of the LTC4440ES6#TRMPBF is its ability to operate with a supply voltage as low as 4V in the event of a bootstrap supply undervoltage, which ensures continuous operation even under challenging conditions. This makes it an excellent choice for automotive, industrial, and telecommunication power systems where supply voltages can vary widely.

With its high voltage range, fast switching capabilities, and compact packaging, the LTC4440ES6#TRMPBF is a versatile and reliable choice for driving high-side N-Channel power MOSFETs in a variety of applications, including synchronous rectification, load switching, and DC/DC converters.

The LTC4440ES6#TRMPBF is provided in tape and reel packaging, indicated by the '#TRMPBF' suffix, which facilitates automated manufacturing processes, making it an ideal choice for high-volume production environments.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR LOW-SIDE 8WDFN
Lowest to $2.4836
Microchip Technology
HALF BRIDGE DRIVER, INVERTING, H / Half-Bridge Gate Driver IC Inverting 8-CERDIP
Need more? Email Us
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10DFN
Need more? Email Us
Richtek USA Inc.
IC HV BUCK MOSFET DRVR WDFN-8
Lowest to $0.4532
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.7934
Unitrode
UC1708 NON-INVERTING HIGH SPEED / Gate Driver IC
Need more? Email Us
ON Semiconductor
IC GATE DRVR HALF-BRIDGE
Lowest to $0.5457
Maxim Integrated
IC GATE DRVR LOW-SIDE 8CERDIP
Need more? Email Us
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8DIP
Lowest to $18.6640

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0189 $56.1323
16+ $6.5796 $105.2736
24+ $6.3740 $152.9760
33+ $6.1684 $203.5572
42+ $5.9628 $250.4376
57+ $5.3459 $304.7163
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,940 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess