EN
  • EN
  • DE

LTC4444EMS8E#PBF

Part No LTC4444EMS8E#PBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description Driver 3A 2-OUT High and Low Side Non-Inv 8-Pin MSOP EP Tube / IC MOSFET DRIVER N-CH 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 7.2 V ~ 13.5 V
Logic Voltage - VIL, VIH 1.85V, 3.25V
Current - Peak Output (Source, Sink) 2.5A, 3A
Input Type Inverting
High Side Voltage - Max (Bootstrap) 114V
Rise / Fall Time (Typ) 8ns, 5ns
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 784178-LTC4444EMS8E#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4444
Introduction Date November 05, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4444EMS8E#PBF CAD Model

Description

Product Overview: LTC4444EMS8E#PBF

The LTC4444EMS8E#PBF is a high-performance, high-voltage N-channel MOSFET driver designed and manufactured by Linear Technology. This powerful driver is optimized for use in applications that require efficient switching of an external N-channel MOSFET at high speeds. The LTC4444EMS8E#PBF is particularly well-suited for synchronous rectification, active clamp circuits, and high-frequency power converters.

Key Features

  • High Voltage Capability: The driver is capable of operating up to 60V, making it suitable for a wide range of power applications.
  • Powerful Drive: It can deliver up to 1.5A of peak output current, ensuring that the MOSFET switches rapidly to reduce power loss and improve efficiency.
  • Adaptive Shoot-Through Protection: To prevent potentially damaging shoot-through currents, the LTC4444EMS8E#PBF includes an adaptive shoot-through protection feature.
  • Fast Switching Performance: Designed for high-speed operation, this driver minimizes transition times, which can lead to reduced switching losses and better overall performance.
  • Under-Voltage Lockout (UVLO): This feature ensures that the driver operates only when the input supply voltage is within an acceptable range, protecting the device and the system.
  • Thermal Shutdown: The LTC4444EMS8E#PBF includes a thermal shutdown feature that protects the device from overheating during extreme conditions.

Applications

The versatility of the LTC4444EMS8E#PBF allows it to be used in a variety of applications, including:

  • High-Frequency DC/DC Converters
  • Synchronous Rectifiers for Power Supplies
  • Active Clamp Transformers
  • Motor Control Circuits
  • Class D Amplifiers

Package and Availability

The driver comes in an MSOP-8 (Medium Small Outline Package) which is compact and suitable for space-constrained applications. The LTC4444EMS8E#PBF is part of Linear Technology's commitment to providing reliable and high-quality power management solutions. It is available for purchase from various distributors and is a reliable choice for engineers and designers looking to enhance their power systems with a robust MOSFET driver.

You May Also Be Interested in

Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3035 $50.4280
20+ $5.1721 $103.4420
30+ $5.0105 $150.3150
42+ $4.8489 $203.6538
54+ $4.6872 $253.1088
72+ $4.2023 $302.5656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess