EN
  • EN
  • DE

LTC5577IUF#PBF

Part No LTC5577IUF#PBF
Manufacturer Linear Technology
Catalog RF Mixers
Description Up/Down Conv Mixer 3.3V 6GHz 16-Pin QFN EP Tube / IC MIXER DOWN CONVERTER 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube
RF Type CATV
Frequency 300MHz ~ 6GHz
Number of Mixers 1
Gain 0dB
Noise Figure 15dB
Secondary Attributes Down Converter
Operating Supply Current 180mA
Operating Supply Voltage 3 V ~ 3.6 V
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 784212-LTC5577IUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC5577
Introduction Date December 30, 2013
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC5577IUF#PBF CAD Model

Description

Product Overview: LTC5577IUF#PBF

The LTC5577IUF#PBF is a high-performance active mixer from Linear Technology, designed to provide robust RF signal conversion for a wide range of applications, including wireless infrastructure, RF communications systems, and test equipment. This versatile mixer is part of Linear Technology's extensive portfolio of high-quality, precision-engineered RF components that are designed to meet the rigorous demands of modern electronic designs.

Key Features

  • Wide Frequency Range: The LTC5577IUF#PBF offers a broad frequency range, making it suitable for a variety of RF bands. It can handle RF and LO frequencies from 300MHz to 6GHz, and IF frequencies from 30MHz to 2GHz.
  • High Linearity: With an IIP3 (Input Third-Order Intercept Point) of 25.7dBm at 900MHz, this mixer provides excellent linearity, which is crucial for maintaining signal integrity in complex RF systems.
  • Low Noise Figure: Its low noise figure of 9.7dB ensures minimal degradation of the signal-to-noise ratio, which is vital for high-performance communication systems.
  • Integrated LO Buffer: The integrated LO buffer simplifies design and reduces component count, as there is no need for an external local oscillator amplifier.
  • Wide Operating Temperature Range: The device is specified for operation from -40°C to 105°C, ensuring reliable performance in a variety of environmental conditions.

Applications

The LTC5577IUF#PBF is ideal for use in a range of applications, including:

  • Cellular base stations
  • Point-to-point backhaul radios
  • Software-defined radios
  • Military communications equipment
  • RF test equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC5577IUF#PBF is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. The product is available in a compact, 24-lead QFN package that is RoHS compliant, making it suitable for environmentally conscious applications that require lead-free components.

With its combination of wide frequency range, high linearity, low noise, and integrated features, the LTC5577IUF#PBF is an excellent choice for designers seeking a high-performance mixer that can meet the challenges of modern RF systems.

You May Also Be Interested in

MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,OPEN CARRIER
Need more? Email Us
MACOM Technology Solutions
DOUBLE BALANCED MIXER
Need more? Email Us
MACOM Technology Solutions
MIXER.LARGE OPEN CARRIER
Need more? Email Us
MACOM Technology Solutions
MIXER,DB,RF
Need more? Email Us
MACOM Technology Solutions
MIXER 8-43 GHZ DIE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE,DOUBLE BALANCED
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.9301 $59.8602
5+ $24.5581 $122.7905
7+ $23.7906 $166.5342
9+ $23.0232 $207.2088
12+ $22.2558 $267.0696
16+ $19.9534 $319.2544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess