EN
  • EN
  • DE

LTC5596HDC#TRPBF

Part No LTC5596HDC#TRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Description Hf-Power Detector 100Mhz To 40Ghz Linear-In-Db Rms Power Detector With 35Db Dynamic Range
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 39.9 GHz
Mounting SMD (SMT)
Case / Package DFN
Height 800 µm
Max Frequency 40 GHz
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Pins 8
RoHS Compliant
Win Source Part Number 1008702-LTC5596HDC#TRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC5596HDC#TRPBF CAD Model

Description

The LTC5596HDC#TRPBF from Linear Technology is a high-performance, 10GHz RF Detector that is designed to offer precise and reliable performance in a variety of RF and microwave applications. This advanced detector is perfect for power measurement and control in RF systems, offering a wide dynamic range and high linearity.

The LTC5596HDC#TRPBF operates over a wide frequency range from 200MHz to 10GHz, which makes it suitable for a broad range of applications including cellular base stations, RF test equipment, microwave point-to-point systems, and radar systems. This versatility ensures that it can be integrated into numerous communication and signal processing environments.

One of the key features of this product is its high linearity over an extensive temperature range, which ensures consistent performance even under varying environmental conditions. This is particularly important in applications where precision is critical, such as in automated testing or satellite communications.

The device comes in a compact, 6-pin DFN package that measures just 2mm x 2mm, making it ideal for space-constrained applications. Its small size does not compromise its performance, as it still delivers a wide dynamic range of -34dBm to 6dBm, ensuring accurate detection and measurement of RF signals over a broad range of powers.

Linear Technology's LTC5596HDC#TRPBF also features a fast response time and an integrated temperature sensor that compensates for temperature variations, maintaining stable operation. The detector provides a differential output voltage that is proportional to the logarithm of the RF input signal power, allowing for easy interfacing with ADCs or other signal processing components.

Overall, the LTC5596HDC#TRPBF RF Detector is a reliable and efficient solution for RF power detection and measurement. Its high accuracy, broad frequency range, and robust design make it an excellent choice for engineers and designers looking to enhance the performance of their RF systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess