EN
  • EN
  • DE
  • IT

LTC6078ACMS8

Part No LTC6078ACMS8
Manufacturer Linear Technology
Description Micropower Precision, Dual/Quad CMOS Rail-to-Rail Input/Output Amplifi ers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209183-LTC6078ACMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6078ACMS8 CAD Model

Description

The LTC6078ACMS8 is a high-precision operational amplifier (op-amp) from Linear Technology, designed for applications that demand low noise, low offset voltage, and low drift. This op-amp is part of Linear Technology's family of low-noise, precision operational amplifiers that are optimized for single-supply operation, making them suitable for battery-powered devices and industrial equipment.

Key Features

  • Low Offset Voltage: The LTC6078ACMS8 features an ultra-low input offset voltage, which greatly improves accuracy in precision applications.
  • Low Noise: With its low noise performance, this op-amp is ideal for sensitive applications such as sensor amplification and audio processing.
  • Low Drift: The temperature drift is minimized, ensuring stable performance over a wide range of temperatures.
  • Single-Supply Operation: It operates from a single supply voltage ranging from 2.7V to 5.5V, which is convenient for portable and battery-powered applications.
  • Rail-to-Rail Output: The output can swing rail-to-rail, which maximizes the dynamic range in single-supply applications.
  • CMOS Technology: Built with CMOS technology, the LTC6078ACMS8 offers high input impedance and low bias currents.

Applications

The LTC6078ACMS8 is versatile and can be used in a wide array of precision applications including:

  • Instrumentation
  • Medical devices
  • Temperature measurements
  • Strain gauge amplifiers
  • Active filters
  • Data acquisition systems

Package and Reliability

The LTC6078ACMS8 comes in an 8-lead MSOP package, which is compact and suitable for space-constrained applications. The device is characterized for operation from -40°C to 125°C, ensuring reliable performance in diverse environments.

With its exceptional precision and low-power operation, the LTC6078ACMS8 from Linear Technology stands out as an excellent choice for designers seeking a high-quality, reliable op-amp for their critical applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9355 $65.8065
8+ $17.9992 $143.9936
12+ $17.4364 $209.2368
16+ $16.8737 $269.9792
20+ $16.3110 $326.2200
27+ $14.6242 $394.8534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess