EN
  • EN
  • DE
  • IT

LTC6078AHMS8

Part No LTC6078AHMS8
Manufacturer Linear Technology
Description Micropower Precision, Dual/Quad CMOS Rail-to-Rail Input/Output Amplifi ers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209184-LTC6078AHMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6078AHMS8 CAD Model

Description

LTC6078AHMS8 Precision Operational Amplifier

The LTC6078AHMS8 is a high-performance, low noise, precision operational amplifier from Linear Technology, a renowned leader in the design and manufacture of high-performance analog integrated circuits. This op-amp features an advanced CMOS technology, which provides it with an exceptional balance of low power consumption and high precision, making it an ideal choice for a wide range of applications including sensor amplifiers, medical instrumentation, and battery-powered devices.

With a supply voltage range of 2.7V to 5.5V, the LTC6078AHMS8 is designed to operate in a variety of systems without compromising performance. Its low input bias current, typically at 1pA, and offset voltage of 10µV max, ensure high accuracy in measurement and signal conditioning tasks. The device also boasts a low noise density of 1.3µVp-p (0.1Hz to 10Hz), which is crucial for applications that demand a clean signal amplification.

The LTC6078AHMS8 comes in an HMS8 package, which is a small, surface-mountable, and thermally efficient package that is suitable for compact and dense circuit designs. This op-amp features a rail-to-rail output stage, which allows the output to swing close to the supply rails, maximizing the dynamic range in low supply voltage applications. Additionally, its input common-mode range includes ground, making it suitable for single-supply operations.

One of the standout features of the LTC6078AHMS8 is its low power consumption, with a typical quiescent current of only 350µA per amplifier. This makes it an excellent choice for portable and battery-operated equipment where power efficiency is critical. Furthermore, the device's ability to operate at low temperatures, with a specified performance from -40°C to 125°C, ensures reliability and stability in a broad range of environments.

In summary, the LTC6078AHMS8 from Linear Technology is a top-of-the-line operational amplifier that combines precision, low power consumption, and high reliability. Its advanced features and versatile performance make it an excellent choice for designers who require the utmost accuracy and efficiency in their analog circuit applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.1168 $73.1168
3+ $59.9932 $179.9796
4+ $58.1188 $232.4752
5+ $56.2444 $281.2220
6+ $54.3687 $326.2122
8+ $48.7454 $389.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,347 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess