EN
  • EN
  • DE
  • IT

LTC6078HMS8

Part No LTC6078HMS8
Manufacturer Linear Technology
Description Micropower Precision, Dual/Quad CMOS Rail-to-Rail Input/Output Amplifi ers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209188-LTC6078HMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6078HMS8 CAD Model

Description

The LTC6078HMS8 is a high-performance, precision operational amplifier from Linear Technology, now part of Analog Devices. It is designed to provide cutting-edge performance for a wide range of applications, including sensor interfaces, medical equipment, and industrial process controls. The LTC6078HMS8 stands out with its low noise, low offset voltage, and low drift, making it an ideal choice for applications that demand the highest level of accuracy and stability.

Key Features:

  • Low Offset Voltage: The LTC6078HMS8 offers an ultra-low input offset voltage, which minimizes error in high precision applications and ensures accurate signal amplification.
  • Low Noise: With its low noise performance, this op-amp is suitable for audio applications and other sensitive instrumentation where noise is a critical factor.
  • Low Drift: Temperature-related drift is minimized, making the LTC6078HMS8 reliable for use in environments with fluctuating temperatures.
  • Power Efficiency: The device operates with a low supply current, enhancing battery life for portable applications without compromising performance.
  • Rail-to-Rail Output: The operational amplifier can swing its output voltage close to the supply rails, maximizing the dynamic range in single-supply operations.
  • Extended Temperature Range: The LTC6078HMS8 is designed to operate over a wide temperature range, ensuring consistent performance in challenging conditions.

Package and Supply:

The LTC6078HMS8 comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. It is specified for operation from a single 2.7V to 5.5V supply, making it versatile for both low-voltage and standard 5V systems.

Applications:

  • Precision Instrumentation
  • Medical Devices
  • Temperature Measurement
  • Data Acquisition Systems
  • Active Filtering
  • Battery-Powered Devices

In summary, the LTC6078HMS8 from Linear Technology is a robust, precision operational amplifier that delivers high accuracy, low power consumption, and stable performance, making it an excellent choice for a multitude of precision analog applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess