The TPS54561DPRR by Texas Instruments is a robust, high-performance step-down converter designed for power management applications in a wide range of electronic devices. This efficient and versatile integrated circuit is capable of driving a 5A load with excellent power efficiency over a wide input voltage range from 4.5V to 60V, making it an ideal solution for systems that experience large fluctuations in supply voltage.
Key Features
- Wide Input Voltage Range: Operates from 4.5V to 60V, accommodating a variety of power sources.
- High-Efficiency: Integrated switching regulator with up to 5A continuous output current ensures efficient power conversion, minimizing heat generation.
- Adjustable Switching Frequency: Allows for optimization between efficiency and external component size with a frequency range from 100kHz to 2.5MHz.
- Thermal Protection: Features an internal thermal shutdown mechanism to protect the device under extreme operating conditions.
- Integrated MOSFET: Includes a high-side MOSFET to reduce external component count, which simplifies design and saves board space.
- Frequency Synchronization: Capability to synchronize to an external clock for noise-sensitive applications.
Applications
The TPS54561DPRR is suitable for a broad array of applications, particularly where high voltage input and a compact power solution are required. It is commonly used in:
- Industrial Control Systems
- Automotive Infotainment and Telematics
- Power Supplies for Field-Programmable Gate Arrays (FPGAs)
- Point of Load Conversions
- Telecommunications Equipment
Product Packaging
This device is available in a 10-pin HTSSOP package (DPR suffix), which includes a power pad for enhanced thermal performance. The TPS54561DPRR's package is designed to be compatible with standard pick-and-place and surface-mount assembly processes, facilitating ease of integration into a variety of circuit designs.
With its impressive set of features and reliable performance, the TPS54561DPRR from Texas Instruments stands out as a powerful and efficient solution for modern electronic power management needs.