EN
  • EN
  • DE
  • IT

LTC6078IMS8

Part No LTC6078IMS8
Manufacturer Linear Technology
Description Micropower Precision, Dual/Quad CMOS Rail-to-Rail Input/Output Amplifi ers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209190-LTC6078IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6078IMS8 CAD Model

Description

LTC6078IMS8 Precision Operational Amplifier

The LTC6078IMS8 is a high-precision, low-noise operational amplifier from Linear Technology, designed to cater to applications that demand excellent stability and accuracy. This operational amplifier is part of the LTC6078 series, which is known for its outstanding DC performance, including ultra-low input bias currents, low offset, and very low offset drift, making it an ideal choice for high-resolution measurement systems and sensor interfaces.

Enclosed in an MSOP-8 package, the LTC6078IMS8 boasts a supply voltage range of 2.7V to 5.5V, which allows it to be used in both single-supply and dual-supply applications, offering flexibility in various circuit designs. The device operates over a temperature range of -40°C to 125°C, ensuring reliable performance in extreme environments.

One of the key features of the LTC6078IMS8 is its low input bias current, which is typically 3pA at 25°C. This makes it highly suitable for precision integrators, charge sense amplifiers, and low leakage applications. Additionally, the device exhibits a low input offset voltage of 50µV and an offset drift of only 0.5µV/°C, which ensures the accuracy of the amplifier over a wide temperature range.

The LTC6078IMS8 also offers a low noise density of 1.3µVp-p (0.1Hz to 10Hz), which is critical for applications that require low-noise signal conditioning, such as medical instrumentation and high-end audio equipment. The amplifier's rail-to-rail output stage provides maximum dynamic range, an essential feature for ADC driver applications.

With a CMRR of 126dB and PSRR of 115dB, the LTC6078IMS8 demonstrates excellent common-mode and power supply rejection, which contributes to its stable performance in the presence of noise and fluctuating supply voltages. This makes the device a robust choice for precision data acquisition systems, battery-powered devices, and portable instrumentation.

Overall, the LTC6078IMS8 from Linear Technology is a top-tier operational amplifier that combines precision, low noise, and high stability to meet the demands of critical electronic applications. Its compact form factor and versatile supply voltage range make it a highly adaptable component for designers seeking to optimize their circuitry for performance and reliability.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2825 $58.1075
23+ $4.9482 $113.8086
36+ $4.7809 $172.1124
51+ $4.4466 $226.7766
66+ $4.2794 $282.4404
82+ $4.1123 $337.2086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,791 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess