EN
  • EN
  • DE
  • IT

LTC6079IDHC

Part No LTC6079IDHC
Manufacturer Linear Technology
Description Micropower Precision, Dual/Quad CMOS Rail-to-Rail Input/Output Amplifi ers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209193-LTC6079IDHC
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6079IDHC CAD Model

Description

LTC6079IDHC Precision Operational Amplifier

The LTC6079IDHC is a high-performance, precision operational amplifier from Linear Technology, now part of Analog Devices, engineered to provide outstanding accuracy and stability. This device is a great choice for applications requiring low noise, low offset, low drift, and high linearity. The LTC6079IDHC is available in a dual-in-line package (DIP) and is designed to operate over a wide supply voltage range, making it versatile for various electronic circuits.

Key Features:

  • Low Offset Voltage: The LTC6079IDHC boasts an ultra-low input offset voltage, which minimizes error in high-precision applications.
  • Low Drift: With its low voltage drift over time and temperature, the LTC6079IDHC ensures consistent performance, making it suitable for temperature-sensitive applications.
  • High CMRR and PSRR: Its high Common Mode Rejection Ratio (CMRR) and Power Supply Rejection Ratio (PSRR) provide excellent performance in the presence of common-mode noise and power supply fluctuations.
  • Low Noise: The device exhibits low noise characteristics, which is crucial for applications involving signal conditioning and sensor amplification.
  • Wide Supply Range: The LTC6079IDHC can operate from a wide supply voltage range, accommodating various system designs without the need for multiple power supplies.
  • Rail-to-Rail Output: Its rail-to-rail output stage allows for a wider dynamic range, making full use of the supply voltage in driving connected loads or ADCs.

Applications:

The LTC6079IDHC is suitable for a broad spectrum of applications, including but not limited to:

  • Precision instrumentation
  • Data acquisition systems
  • Active filters
  • Medical devices
  • Automotive control systems
  • Temperature measurement and control

The LTC6079IDHC from Linear Technology provides designers with a robust op-amp that combines precision with long-term reliability. Whether it's for industrial, automotive, or consumer electronics, this op-amp can be the cornerstone of an accurate and stable signal processing solution.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5174 $70.0696
10+ $14.3734 $143.7340
14+ $13.9242 $194.9388
20+ $13.4751 $269.5020
25+ $13.0258 $325.6450
34+ $11.6784 $397.0656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess