EN
  • EN
  • DE
  • IT

LTC6079IGN

Part No LTC6079IGN
Manufacturer Linear Technology
Description Micropower Precision, Dual/Quad CMOS Rail-to-Rail Input/Output Amplifi ers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209194-LTC6079IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6079IGN CAD Model

Description

LTC6079IGN High Precision, Low Noise Operational Amplifier

The LTC6079IGN is a high-performance, dual operational amplifier (op-amp) from Linear Technology, renowned for its precision and low noise characteristics. This device is part of Linear Technology's range of op-amps that are designed to offer excellent stability and accuracy for a wide array of applications, including instrumentation, medical devices, and control systems.

Constructed with advanced CMOS technology, the LTC6079IGN boasts a low offset voltage of just 50µV max and an offset drift of merely 0.5µV/°C, ensuring consistent performance over a range of temperatures. This makes it an ideal choice for applications that demand high precision over varying environmental conditions.

The LTC6079IGN also excels in noise performance, with a low 1/f noise corner of 12Hz and a noise density of 8.5nV/√Hz at 1kHz. This low noise floor is crucial for applications that require clean and accurate signal amplification, such as sensitive measurement equipment and high-fidelity audio processing.

Another significant feature of the LTC6079IGN is its rail-to-rail output swing, which allows for maximum dynamic range when operating from a low supply voltage. With a supply voltage range of 2.7V to 5.5V, the device is highly versatile and can be used in both single-supply and split-supply configurations. The op-amp's power consumption is also minimal, with a quiescent current of just 315µA per amplifier, which is beneficial for battery-powered and portable applications where power efficiency is critical.

The LTC6079IGN is packaged in a narrow 16-lead SSOP, which is suitable for space-constrained applications. Its extended industrial temperature range from -40°C to 125°C ensures reliability and performance in harsh environments.

Overall, the LTC6079IGN from Linear Technology is a top-tier choice for designers who require a high-precision, low-noise, and reliable operational amplifier for their critical applications. Its combination of low voltage offset, minimal drift, low noise, and power efficiency packaged in a compact form factor makes it a versatile component for a multitude of electronic systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess