EN
  • EN
  • DE
  • IT

LTC6101ACS5

Part No LTC6101ACS5
Manufacturer Linear Technology
Description High Voltage, High-Side Current Sense
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209198-LTC6101ACS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6101ACS5 CAD Model

Description

LTC6101ACS5 High Voltage, High-Side Current Sense Amplifier

The LTC6101ACS5 from Linear Technology is a high-performance current sense amplifier that provides a precise, easy-to-use solution for measuring current in high-voltage systems. This robust device is capable of monitoring current via a sense resistor over a wide range of voltages, making it an ideal choice for a variety of applications including power management, battery monitoring, and overcurrent protection.

Key Features of the LTC6101ACS5:

  • Wide Input Voltage Range: Designed to operate over a wide input voltage range, the LTC6101ACS5 is suitable for systems with supply voltages from 4V to 60V, ensuring versatility in different application environments.
  • High-Side Current Sensing: The high-side current sensing capability allows for the measurement of the load current without interfering with the ground path of the load, providing a safer and more accurate reading.
  • Low Offset Voltage: The device features a low input offset voltage, which enhances the accuracy of current measurement, especially in low-side applications where voltage drops are minimal.
  • Quiescent Current: The LTC6101ACS5 boasts a low quiescent current, making it an energy-efficient choice for battery-powered and energy-conscious designs.

The LTC6101ACS5 is housed in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it a preferred choice for designers looking to save on board space without sacrificing quality.

Applications:

  • Automotive Battery Monitoring
  • Power Management Systems
  • Portable Equipment
  • Overcurrent and Fault Protection Circuits

With its combination of high voltage capability, precision, and small size, the LTC6101ACS5 from Linear Technology stands out as a top-tier solution for current sensing applications. Whether it's for industrial, automotive, or consumer electronics, this current sense amplifier is engineered to deliver reliable performance in demanding environments.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8559 $58.2708
25+ $4.5426 $113.5650
39+ $4.3860 $171.0540
55+ $4.0728 $224.0040
72+ $3.9161 $281.9592
90+ $3.7594 $338.3460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess