EN
  • EN
  • DE
  • IT

LTC6101AIS5

Part No LTC6101AIS5
Manufacturer Linear Technology
Description High Voltage, High-Side Current Sense
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209200-LTC6101AIS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6101AIS5 CAD Model

Description

The LTC6101AIS5 is a precision current sense amplifier brought to you by Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular component is designed to monitor the current flowing through a shunt resistor in high-side applications, which makes it an ideal choice for a wide range of applications including automotive, industrial, and communication systems.

Key Features

  • High Voltage Range: The LTC6101AIS5 operates on a supply voltage ranging from 4V to 60V, allowing it to accommodate a wide variety of applications that require high voltage operation.
  • Precision Current Sensing: With its ability to accurately detect very small voltage drops across a shunt resistor, the LTC6101AIS5 offers precise current measurement, which is critical for system performance and safety.
  • Low Offset Voltage: The device features a low input offset voltage, which enhances the accuracy of current measurement across the entire operating range.
  • High-Side Monitoring: As a high-side current sense amplifier, the LTC6101AIS5 measures the current flowing through a load without interfering with the ground path, which simplifies the design and improves safety.

Applications

  • Power Management Systems
  • Battery Monitoring
  • Automotive and Hybrid Systems
  • Overcurrent Protection
  • Portable Devices

Product Specifications

  • Package: The LTC6101AIS5 comes in a compact SOT-23 package, making it suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Overall, the LTC6101AIS5 from Linear Technology is a robust and reliable choice for designers who need a high-quality, high-side current sense amplifier that delivers both accuracy and versatility. Whether it's for power management, battery monitoring, or any other application that requires precise current sensing, the LTC6101AIS5 is up to the task.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3416 $58.7576
23+ $4.9970 $114.9310
35+ $4.8246 $168.8610
50+ $4.4800 $224.0000
65+ $4.3077 $280.0005
82+ $4.1354 $339.1028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess