EN
  • EN
  • DE
  • IT

LTC6101HVAIMS8

Part No LTC6101HVAIMS8
Manufacturer Linear Technology
Description High Voltage, High-Side Current Sense Amplifier in SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209208-LTC6101HVAIMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6101HVAIMS8 CAD Model

Description

Product Overview: LTC6101HVAIMS8 High Voltage, High-Side Current Sense Amplifier

The LTC6101HVAIMS8 is a high-performance, high-side current sense amplifier designed by Linear Technology, a company renowned for its precision analog ICs. Engineered to monitor current via the voltage across a shunt resistor, this device is adept at translating small differential voltages into a single-ended output with a wide input common-mode range. The LTC6101HVAIMS8 is particularly suitable for a variety of applications, including power management, battery monitoring, and overcurrent protection in automotive, industrial, and communication systems.

Key Features:

  • High Voltage Operation: The LTC6101HVAIMS8 can operate with high common-mode voltages, ranging from 4V to 100V, making it ideal for high-voltage systems and applications.
  • Precision Current Sensing: Its ability to detect minute voltage differences across a shunt resistor allows for accurate current measurement, essential for precise control and monitoring.
  • Low Offset Voltage: The device offers a low input offset voltage, which enhances the accuracy of current sensing, especially important in low current applications.
  • Wide Temperature Range: With an operating temperature range of -40°C to 125°C, the LTC6101HVAIMS8 is designed to withstand extreme environments and maintain reliable performance.
  • Flexible Supply Voltage: It is compatible with a wide supply voltage range from 4.5V to 100V, providing versatility in system design.
  • Robust Packaging: The LTC6101HVAIMS8 comes in an MSOP-8 package, which is compact and suitable for space-constrained applications while offering excellent thermal performance.

Applications:

  • Automotive battery monitoring
  • Power supply monitoring
  • Motor control
  • Overcurrent and short-circuit protection
  • Industrial systems control

The LTC6101HVAIMS8 from Linear Technology is an indispensable component for designers who require a reliable and precise high-side current sense amplifier. Its robust design, coupled with high voltage capability and precision, ensures that it can be integrated into a wide array of high-performance systems, delivering the accuracy and durability needed for critical current sensing applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2722 $58.1776
19+ $5.9669 $113.3711
30+ $5.7805 $173.4150
41+ $5.5941 $229.3581
52+ $5.4076 $281.1952
70+ $4.8481 $339.3670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess