EN
  • EN
  • DE
  • IT

LTC6101HVAIS5

Part No LTC6101HVAIS5
Manufacturer Linear Technology
Description High Voltage, High-Side Current Sense
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209209-LTC6101HVAIS5
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6101HVAIS5 CAD Model

Description

The LTC6101HVAIS5 is a high-quality, precision current sense amplifier from Linear Technology, designed to provide accurate current measurement in applications requiring high voltage operation and high side current sensing. This device is particularly well-suited for a variety of industrial, automotive, and communication systems where monitoring current flow is critical for performance and safety.

Key Features

  • High Voltage Capability: The LTC6101HVAIS5 can handle high voltage applications with a maximum input differential voltage of 100V, making it ideal for monitoring shunt resistors in high voltage systems.
  • Precision Current Sensing: With its precision current sensing capability, it provides an accurate measurement of the current through a shunt resistor placed in the high side of the circuit, thus enabling the detection of both overcurrent conditions and load drops.
  • Low Offset Voltage: The device features a low input offset voltage, which minimizes error in current measurement and enhances the accuracy of the system.
  • Wide Operating Temperature Range: It operates over a wide temperature range from -40°C to 125°C, ensuring reliable performance in extreme conditions.
  • Flexible Power Supply: The LTC6101HVAIS5 operates from a 4V to 60V supply, providing versatility in a wide range of applications.

Applications

This current sense amplifier is suitable for various applications that require accurate high side current monitoring. Some of these applications include:

  • Power Management Systems
  • Battery Monitoring
  • Automotive Systems
  • Overcurrent Protection Circuits
  • Motor Control
  • Industrial Control Systems

Product Advantages

The LTC6101HVAIS5 offers several advantages for designers looking for a reliable current sense solution. Its ability to operate at high voltages, combined with its precision and robustness, makes it a go-to device for high side current sensing needs. Additionally, its low power consumption and small package size make it an efficient choice for space-constrained applications.

For detailed specifications, application circuits, and additional information, please refer to the official Linear Technology LTC6101HVAIS5 datasheet.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2838 $58.2704
17+ $6.8140 $115.8380
26+ $6.5790 $171.0540
37+ $6.1090 $226.0330
48+ $5.8741 $281.9568
60+ $5.6391 $338.3460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess