EN
  • EN
  • DE
  • IT

LTC6101HVBCS5

Part No LTC6101HVBCS5
Manufacturer Linear Technology
Description High Voltage, High-Side Current Sense Amplifier in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209210-LTC6101HVBCS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6101HVBCS5 CAD Model

Description

Introducing the LTC6101HVBCS5 High Voltage, High Side Current Sense Amplifier

The LTC6101HVBCS5 is a robust high side current sense amplifier designed by Linear Technology to tackle demanding applications that require precision current measurement. Its high voltage capability and wide operating temperature range make it an excellent choice for a variety of industrial, automotive, and communication systems.

Key Features

  • High Voltage Operation: The device is capable of monitoring supply voltages from 4V to 100V, making it suitable for high voltage applications without the need for external components to scale down the voltage.
  • Precision Current Sensing: With its ability to detect small differential voltages across a shunt resistor, the LTC6101HVBCS5 provides accurate current measurement even in environments with high common mode voltages.
  • Low Offset Voltage: The amplifier boasts a low input offset voltage, which enhances the accuracy of current measurements and ensures reliable performance.
  • Wide Temperature Range: It operates over a temperature range of -40°C to 125°C, which allows for deployment in extreme conditions without compromising functionality.
  • Flexible Configuration: The LTC6101HVBCS5 can be configured for a variety of gains with external resistors, providing designers with the flexibility to tailor the amplifier to their specific needs.

Applications

  • Automotive Battery Monitoring
  • Power Management Systems
  • Overcurrent Protection
  • Industrial Control Systems
  • Telecommunications Infrastructure

The LTC6101HVBCS5 is a testament to Linear Technology's commitment to high-performance analog integrated circuits. Its ability to deliver precise current measurements in high voltage environments makes it a valuable component for engineers looking to enhance system reliability and safety. Whether it's for monitoring battery usage in electric vehicles or safeguarding power supplies in industrial settings, the LTC6101HVBCS5 is a versatile solution that meets the stringent requirements of modern electronic systems.

With its exceptional performance and robust design, the LTC6101HVBCS5 is set to become a staple in the toolkit of engineers who demand the highest levels of accuracy and reliability from their current sensing solutions.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7999 $62.3992
18+ $6.4000 $115.2000
28+ $6.2000 $173.6000
38+ $6.0000 $228.0000
49+ $5.8000 $284.2000
65+ $5.1999 $337.9935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess